EN
  • EN
  • DE

109P0412H901

Part No 109P0412H901
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Souring
Description DC Fans Fan 40x10mm 12VDC w/Tachometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468305-109P0412H901
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Package Box
Product Status Active
Voltage - Rated 12VDC
Size / Dimension Square - 40mm L x 40mm H
Width 10.00mm
Air Flow 5.3 CFM (0.148m³/min)
Static Pressure 0.165 in H2O (41.1 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection, Speed Sensor (Tach)
Noise 25.0dB(A)
Power (Watts) 840mW
RPM 6200 RPM
Termination 3 Wire Leads
Operating Temperature 14 ~ 140°F (-10 ~ 60°C)
Approval Agency CSA, TUV, UL
Weight 0.042 lb (19.05 g)
Ultra Librarian 3D Model Ultra Librarian 109P0412H901 CAD Model

Description

The 109P0412H901 is a DC fan manufactured by Sanyo Denki, renowned for its high quality and reliability. With dimensions of 40x10mm and a 12VDC operating voltage, it is designed to meet cooling needs in compact spaces while maintaining a low noise profile. This fan features a tachometer, which allows for speed monitoring, making it ideal for applications where maintaining specific cooling conditions is critical, such as in computer servers, telecommunications equipment, and other electronic devices. The inclusion of a tachometer also facilitates preventive maintenance schedules by providing early warnings of fan slowdowns or failures, thereby reducing the risk of overheating and prolonging device longevity.

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Abracon LLC
standard clock oscillato XO 1.8432MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
Crystals 30.0 MHZ 10PF 20PPM
Lowest to $1.1509
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.8791
Abracon LLC
CRYSTAL 48.0000MHZ 7PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess