EN
  • EN
  • DE

2SC2814-4-TB-E

Part No 2SC2814-4-TB-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog RF Transistors (BJT)
Description TRANS NPN 20V 30MA 3CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Bipolar (BJT) - RF
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 20V
Frequency - Transition 320MHz
Noise Figure (dB Typ @ f) 3dB @ 100MHz
Gain 25dB
Power - Max 150mW
DC Current Gain (hFE) (Min) @ Ic, Vce 90 @ 1mA, 6V
Current - Collector (Ic) (Max) 30mA
Mounting Style SMD/SMT
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package 3-CP
Win Source Part Number 106342-2SC2814-4-TB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2814-4-TB-E CAD Model

Description

2SC2814-4-TB-E: NPN Silicon Transistor

The 2SC2814-4-TB-E is an NPN silicon transistor known for its efficiency in small signal amplification and switching tasks. While the manufacturer is unspecified, this component is a popular choice owing to its reliable performance across many electronic designs.

Features and Benefits

  • High Frequency: This transistor supports high-frequency operations, making it suitable for RF and audio applications.
  • Efficient Saturation Voltage: Assists in delivering low power dissipation while maintaining high efficiency.
  • Small Package: Its compact size makes it ideal for densely packed circuit boards.
  • Temperature Stability: Provides stable performance within a wide temperature range, enhancing reliability.

Applications and Projects

  • Radio frequency (RF) transistor applications
  • Audio frequency amplifier stages
  • Signal processing units in instrumentation
  • DIY electronics kits and experiments

Additional Details

The 2SC2814-4-TB-E is favored for its balance of performance and precision in high-frequency scenarios. It's commonly used in learning and experimental circuits, making it an essential part of any electronics lab toolkit.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1019 $50.4405
1,200+ $0.0836 $100.3200
1,855+ $0.0810 $150.2550
2,555+ $0.0784 $200.3120
3,300+ $0.0758 $250.1400
4,415+ $0.0680 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess