EN
  • EN
  • DE

2SC3749

Part No 2SC3749
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description Switching Regulator Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125497-2SC3749
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3749 CAD Model

Description

The 2SC3749 is an NPN bipolar junction transistor (BJT) manufactured by SANYO Semiconductor. This transistor is designed for high-frequency amplification and switching applications, commonly used in VHF and UHF circuits.

Applications:

  • VHF/UHF Amplifiers: Used in very high frequency (VHF) and ultra-high frequency (UHF) amplifier circuits.
  • Oscillators: Used in oscillator circuits to generate high-frequency signals in VHF/UHF bands.
  • Mixers: Used in mixer circuits to combine signals in VHF/UHF communication systems.
  • Low-Noise Amplifiers (LNAs): Employed in LNAs to amplify weak signals with minimal added noise.
  • Communication Equipment: Found in various VHF/UHF communication devices like radios and transceivers.

Features:

  • NPN Bipolar Junction Transistor: A three-terminal device controlling current flow based on base current.
  • High Transition Frequency (fT): Suitable for high-frequency operation in VHF/UHF bands.
  • Low Noise Figure: Minimizes the addition of noise during signal amplification.
  • High Power Gain: Provides substantial signal amplification.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Excellent VHF/UHF Performance: Designed specifically for high-frequency applications.
  • Minimal Noise Introduction: Enhances signal clarity and reliability.
  • Efficient Signal Amplification: Provides a significant boost to weak signals.
  • Compact Circuit Design: Facilitates the creation of smaller, more efficient devices.
  • Versatile Applications: Applicable in various VHF/UHF communication systems.

Specifications:

  • Transistor Type: NPN
  • Collector-Emitter Voltage (Vceo): Typically around 15V (refer to the datasheet for the exact value)
  • Collector Current (Ic): Typically around 30mA (refer to the datasheet for the exact value)
  • Transition Frequency (fT): Typically around 6 GHz (refer to the datasheet for the exact value)
  • Package: SOT-23 or similar small package.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5428 $60.9708
26+ $4.5484 $118.2584
40+ $4.4063 $176.2520
55+ $4.2643 $234.5365
71+ $4.1222 $292.6762
94+ $3.6960 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess