EN
  • EN
  • DE

2SA1837(PAIO

Part No 2SA1837(PAIO
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815132-2SA1837(PAIO
Ultra Librarian 3D Model Ultra Librarian 2SA1837(PAIO CAD Model

Description

The 2SA1837(PAIO) is a silicon PNP epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It's primarily designed for audio and general-purpose amplification. Its high voltage and current capabilities, coupled with excellent linearity, make it suitable for various applications requiring reliable signal amplification and switching.

Applications

  • Audio Amplifiers: Used extensively in the driver and output stages of audio amplifiers, including hi-fi systems and professional audio equipment.
  • Linear Regulators: Can be found in linear power supplies as a pass transistor to provide stable voltage regulation.
  • Switching Circuits: Employed in switching applications such as DC-DC converters and inverters due to its fast switching speed.
  • Motor Control Circuits: Used in motor control systems for driving small DC motors and controlling their speed.
  • Electronic Ballasts: Used in electronic ballasts for fluorescent lamps.

Features

  • High Collector-Emitter Voltage (VCEO): Offers a high breakdown voltage for increased circuit protection and reliability.
  • High Collector Current (IC): Allows the transistor to handle significant current loads.
  • Excellent Linearity: Provides low distortion amplification, crucial for high-quality audio applications.
  • High Power Dissipation: Capable of dissipating a considerable amount of power, making it suitable for high-power applications.
  • Fast Switching Speed: Allows for efficient switching in various applications.

Benefits

  • Superior Audio Quality: Provides clean, accurate, and high-fidelity audio amplification.
  • Reliable Performance: Ensures stable and consistent performance across a wide range of operating conditions.
  • Reduced Distortion: Minimizes signal distortion, resulting in improved audio clarity.
  • Versatile Application: Suitable for diverse applications, including audio, power, and switching circuits.
  • Enhanced Circuit Protection: High breakdown voltage protects the circuit from voltage spikes and overvoltage conditions.

Technical Specifications

The 2SA1837 typically features a collector-emitter voltage (VCEO) of -230V, a collector current (IC) of -1A, and a collector power dissipation (PC) of 15W. The DC current gain (hFE) generally ranges from 50 to 300, depending on the specific grade. The transition frequency (fT) is around 50 MHz. The transistor is commonly packaged in a TO-220 package, facilitating efficient heat dissipation.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess