EN
  • EN
  • DE

2SC5536

Part No 2SC5536
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog RF Transistors (BJT)
Description VHF Low-Noise Amplifier , OSC Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125971-2SC5536
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5536 CAD Model

Description

The 2SC5536 is a silicon NPN epitaxial planar RF transistor manufactured by SANYO Semiconductor. It is designed for low-noise amplification in various radio frequency applications. Its high gain and low noise figure make it suitable for use in RF front-end circuits.

Applications

  • Low-noise amplifiers (LNAs) for radio receivers
  • RF front-end circuits in communication systems
  • Oscillators and mixers in RF equipment
  • Buffer amplifiers in RF signal chains
  • High-frequency amplification in test and measurement equipment

Features

  • NPN Silicon Epitaxial Planar Transistor: Utilizes advanced semiconductor technology for high performance.
  • Low Noise Figure: Optimized for minimal noise contribution in RF amplification.
  • High Gain: Provides significant signal amplification for improved receiver sensitivity.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • Small Package: Compact package for space-constrained designs.

Benefits

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased Signal Strength: High gain provides strong signal amplification, improving overall system performance.
  • Enhanced System Performance: Optimized for high-frequency operation.
  • Compact Design: Small package allows for integration into small form-factor devices.
  • Reliable Operation: Designed for stable and consistent performance in RF applications.

The 2SC5536 is typically used in applications where low noise and high gain are critical. It operates with a relatively low voltage and current, making it suitable for battery-powered devices. The transistor's specifications include a typical noise figure of around 1 dB and a transition frequency (fT) in the GHz range. It is often packaged in a small surface-mount package to minimize parasitic inductance and capacitance. Proper biasing and impedance matching are essential for achieving optimal performance with this transistor.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9670 $59.0100
75+ $1.6135 $121.0125
115+ $1.5639 $179.8485
155+ $1.5131 $234.5305
200+ $1.4622 $292.4400
265+ $1.3109 $347.3885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess