EN
  • EN
  • DE

L79M05T

Part No L79M05T
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description -5 to -12V 0.5A 3-Pin Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1194641-L79M05T
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L79M05T CAD Model

Description

The L79M05T is a three-terminal negative voltage regulator that provides a fixed output voltage of -5V. Manufactured by SANYO Semiconductor (U.S.A) Corporation, this regulator is designed for a wide range of applications where a stable and regulated negative voltage supply is required.

Applications

  • Negative voltage power supplies
  • Linear regulators in electronic circuits
  • Microprocessor power supplies
  • Instrumentation
  • Local regulation in systems requiring negative voltages

Features

  • Fixed Output Voltage: Provides a stable and precise -5V output.
  • Output Current Capability: Capable of delivering up to 0.5A output current.
  • Internal Thermal Overload Protection: Protects the regulator from overheating under excessive load conditions.
  • Short-Circuit Protection: Prevents damage from short circuits at the output.
  • Safe Operating Area Protection: Ensures the device operates within its safe limits to enhance reliability.

Benefits

  • Stable Negative Voltage Supply: Provides a reliable and consistent negative voltage for sensitive electronic components.
  • Overload Protection: Thermal overload and short-circuit protection enhance the regulator's robustness and lifespan.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing negative voltage regulation.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Additional Details

The L79M05T is typically available in a TO-220 package. Key electrical specifications include an input voltage range of -7V to -25V, an output voltage of -5V, and a maximum output current of 0.5A. The device also features a low dropout voltage and excellent line and load regulation. It is commonly used in applications such as powering operational amplifiers, data acquisition systems, and other analog circuits requiring a stable negative voltage source.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess