EN
  • EN
  • DE

LA76070N

Part No LA76070N
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827181-LA76070N
Ultra Librarian 3D Model Ultra Librarian LA76070N CAD Model

Description

The LA76070N is a single-chip color television signal processing IC manufactured by SANYO Semiconductor. It is designed to handle various functions related to color signal processing in analog televisions, including luminance and chrominance signal processing, automatic frequency control (AFC), and automatic color control (ACC). This IC simplifies television receiver design by integrating multiple functions into a single package.

The LA76070N was typically used in:

  • Analog Television Receivers: As the main color signal processing component.
  • Video Cassette Recorders (VCRs): In the video processing section for playback and recording.
  • DVD Players: To process video signals for output to a display.

Features

  • Luminance Signal Processing: Handles the Y (luminance) component of the video signal.
  • Chrominance Signal Processing: Processes the color (chrominance) components (U and V or I and Q).
  • Automatic Frequency Control (AFC): Maintains stable tuning by automatically adjusting the local oscillator frequency.
  • Automatic Color Control (ACC): Automatically adjusts the color intensity to maintain consistent color reproduction.
  • On-Screen Display (OSD) Interface: Supports displaying text and graphics on the screen.
  • Built-in Filters: Includes filters for noise reduction and signal shaping.

Benefits

  • Simplified TV Design: Reduces the number of components required for a television receiver.
  • Improved Picture Quality: Provides stable and accurate color reproduction.
  • Reduced Manufacturing Costs: Single-chip solution lowers component count and assembly costs.
  • Enhanced Reliability: Integrated design improves reliability compared to discrete component designs.

Technical Details: The LA76070N typically operates on a single voltage supply. It provides all essential functions for NTSC or PAL signal processing, depending on the specific variant. The package type is typically a DIP (Dual Inline Package). The specific specifications and pinout configurations are found in the original datasheet, which may be challenging to locate due to the product's age.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess