The LB1940U is a 3-phase Brushless DC (BLDC) motor driver IC manufactured by SANYO Semiconductor (now ON Semiconductor). It is designed for driving small fan motors, such as those used in cooling electronic equipment. The IC integrates Hall sensors and drive circuitry, simplifying the design of BLDC motor control systems.
Applications
- Cooling Fans for Electronic Equipment
- Hard Disk Drive (HDD) Spindle Motors
- Optical Disk Drive (ODD) Spindle Motors
- Small BLDC Motor Control Systems
- General Purpose Fan Control
Features
- 3-Phase BLDC Motor Driver: Designed specifically for driving 3-phase brushless DC motors.
- Integrated Hall Sensors: Simplifies motor control by integrating Hall effect sensors for rotor position detection.
- Low Voltage Operation: Operates at low voltage levels, suitable for battery-powered applications.
- Built-in Protection Circuits: Includes protection circuits against overcurrent and thermal overload.
- Soft Switching: Reduces noise and EMI emissions.
Benefits
- Simplified Motor Control: Integrated Hall sensors simplify the design of BLDC motor control systems.
- Reduced Noise: Soft switching minimizes noise and EMI emissions.
- Enhanced Reliability: Built-in protection circuits protect the IC and motor from damage.
- Compact Design: Integrates multiple functions into a single package, reducing board space requirements.
- Energy Efficiency: Optimized for BLDC motor control, leading to high energy efficiency.
Technical Specifications
The LB1940U typically operates at a supply voltage range of 2.5V to 5.5V. It integrates Hall sensors, a 3-phase motor driver, and protection circuits. Detailed specifications, including output current, operating temperature range, and protection circuit thresholds, can be found in the ON Semiconductor datasheet.