EN
  • EN
  • DE

STK442-110

Part No STK442-110
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Linear - Amplifiers - Audio
Description STK442-110 Sanyo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097001-STK442-110
Categories Linear - Amplifiers - Audio
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK442-110 CAD Model

Description

The STK442-110 is a hybrid integrated circuit designed for use as an audio power amplifier. Manufactured by SANYO Semiconductor, this module is intended to deliver high-quality audio amplification in various consumer electronics applications. It's a robust solution that simplifies amplifier design by integrating multiple components into a single package, reducing both the complexity and the size of audio systems.

Applications

  • Stereo amplifiers
  • Audio-visual receivers
  • Powered speakers
  • Home theater systems
  • Mini-component systems

Features

  • High Output Power: Delivers a significant amount of power to drive speakers effectively.
  • Integrated Circuit: Combines multiple components into a single package, simplifying circuit design and reducing the overall size.
  • Low Distortion: Provides high-fidelity audio reproduction with minimal harmonic distortion.
  • Built-in Protection Circuits: Includes protection against overcurrent, overvoltage, and overheating to enhance reliability.
  • Easy Installation: Designed for straightforward integration into audio systems.

Benefits

  • Improved Audio Quality: Provides clear and powerful audio amplification with low distortion.
  • Simplified Design: Reduces the complexity of amplifier design by integrating multiple components into a single module.
  • Enhanced Reliability: Built-in protection circuits safeguard against potential damage and ensure long-term performance.
  • Compact Size: Enables the creation of smaller and more space-efficient audio systems.
  • Cost-Effective: Offers a cost-effective solution for high-quality audio amplification.

Additional Details

The STK442-110 typically operates on a dual power supply (positive and negative voltage). The specific voltage requirements and output power specifications should be verified from the official SANYO datasheet for the device. The module's thermal characteristics are important for ensuring reliable operation, so appropriate heat sinking is essential. The SANYO datasheet provides detailed information on heatsink requirements and thermal resistance.

This hybrid IC is designed to minimize external components, making it easier for audio equipment manufacturers to develop and produce high-performance audio systems. Its robust design and integrated protection features contribute to its widespread use in various consumer audio products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess