EN
  • EN
  • DE

TS788E4-TL

Part No TS788E4-TL
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 381704-TS788E4-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS788E4-TL CAD Model

Description

The TS788E4-TL is a fixed positive voltage regulator manufactured by SANYO Semiconductor. This monolithic integrated circuit is designed for a wide range of applications requiring a stable and regulated voltage supply. It is characterized by its ease of use and robust protection features.

Applications:

  • Power supply for microcontrollers: Provides a stable 5V supply for various microcontroller projects.
  • Battery chargers: Can be used in linear battery charger circuits.
  • Linear voltage regulation: General-purpose voltage regulation in electronic circuits.
  • Power management in consumer electronics: Used in devices like toys, appliances, and other consumer products.
  • DIY electronics projects: Suitable for hobbyists and makers needing a reliable 5V source.

Features:

  • Fixed Output Voltage: Delivers a stable fixed output voltage of 5V.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds a safe limit, preventing thermal damage.
  • Output Transistor Safe-Area Compensation: Ensures stable operation under various load conditions.
  • High Input Voltage Capability: Can withstand a wide range of input voltages.

Benefits:

  • Simplified Circuit Design: Requires minimal external components, making circuit design simpler.
  • Reliable Performance: Provides a stable and regulated voltage output, ensuring reliable performance of connected devices.
  • Enhanced Protection: Built-in protection features prevent damage from overcurrent and overheating.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation requirements.
  • Easy to Use: Simple to integrate into various electronic circuits due to its ease of use.

The TS788E4-TL comes in a through-hole package, which is easy to handle and solder. This voltage regulator is a reliable and versatile component that can be used in a wide variety of electronic projects. It is designed to provide a stable and regulated 5V supply with protection against overcurrent and overheating, ensuring the safety and reliability of your circuits.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess