EN
  • EN
  • DE

RN112-3.6-02-0M4

Part No RN112-3.6-02-0M4
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 400UH 3.6A 2LN TH / 400 µH @ 10 kHz 2 Line Common Mode Choke Through Hole 3.6A DCR 27mOhm (Typ)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Schaffner EMC Inc.
Series RN
Package Tube
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 400 µH @ 10 kHz
Current Rating (Max) 3.6A
DC Resistance (DCR) (Max) 27mOhm (Typ)
Voltage Rating - AC 300V
Temperature Range - Operating -40°C ~ 100°C
Approval Agency ENEC, UR, VDE
Mounting Type Through Hole
Dimension 0.697" L x 0.673" W (17.70mm x 17.10mm)
Height (Max) 0.508" (12.90mm)
Package / Case Horizontal, 4 PC Pin
Base Product Number RN112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 817-2099,815696
Standard Package 25
Win Source Part Number 1088485-RN112-3.6-02-0M4
Ultra Librarian 3D Model Ultra Librarian RN112-3.6-02-0M4 CAD Model

Description

The Schaffner EMC Inc. RN Series Common Mode Chokes are a reliable and efficient solution for power line filtering.

  • Maximum Current Rating: 3.6A
  • Voltage Rating: 300V AC
  • Applications: Variety of power line filtering applications
  • Inductance: 400 µH @ 10 kHz frequency
  • DC Resistance (DCR): 27 mOhm (typical)
  • Mounting: Through-hole
  • Package/Case: Horizontal, 4 PC pin
  • Operating Temperature: -40°C to 100°C
  • Alternative Parts: DLW5BTM501SQ2L, DLW5BTM501TQ2L, DLW5ATN331MQ2L, RN212-3.6-02-0M4, RN214-4-02-1M5, and RN112-4-02-0M7
  • MSL Level: 1 (unlimited)
  • REACH: unaffected

You May Also Be Interested in

TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
EPCOS (TDK)
Lowest to $27.5514
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Sunlord
CMC 400MA 2LN 90 OHM SMD / 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100 MHz 400mA DCR 300mOhm
Lowest to $0.0149
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess