EN
  • EN
  • DE

RM35LM33MW

Part No RM35LM33MW
Manufacturer Schneider Electric
Catalog Controllers - Liquid, Level
Description HARMONY, MODULAR LIQUID LEVEL CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Liquid/Fuel Level Monitor
Voltage - Supply 24 ~ 240VAC/DC
Features Adjustable Sensitivity
Output Type Relay
Contact Rating @ Voltage 5A @ 250VAC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -20°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1549851-RM35LM33MW
Ultra Librarian 3D Model Ultra Librarian RM35LM33MW CAD Model

Description

N

You May Also Be Interested in

Omron
CONTROL LIQ LEV 24VAC SOCKETABLE
Need more? Email Us
Omron
CONTROL LIQ LEV 100/200VAC CHAS
Need more? Email Us
Omron
CONTROL LIQ LEV 100/200VAC CHAS
Need more? Email Us
Omron
CNTRL LIQ LEV 200VAC SOCKETABLE
Need more? Email Us
Mueller Electric Co
SINGLE CHANNEL FAILURE ALARM
Need more? Email Us
Omron
CNTRL LIQ LEV 240VAC SOCKETABLE
Need more? Email Us
Omron
CONTROL LIQ LEV 24VAC SOCKETABLE
Need more? Email Us
Omron
PLUG IN ALTERNATING RELAY 100V
Need more? Email Us
Omron
CNTRL LIQ LEV 110VAC SOCKETABLE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess