EN
  • EN
  • DE

RM35LV14MW

Part No RM35LV14MW
Manufacturer Schneider Electric
Catalog Controllers - Liquid, Level
Description HARMONY, MODULAR LIQUID LEVEL CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Liquid/Fuel Level Monitor
Voltage - Supply 24 ~ 240VAC/DC
Features Adjustable Sensitivity
Output Type Relay
Contact Rating @ Voltage 5A @ 250VAC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -20°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1549852-RM35LV14MW
Ultra Librarian 3D Model Ultra Librarian RM35LV14MW CAD Model

Description

N

You May Also Be Interested in

Omron
CONTROL LIQ LEV 110/220VAC CHAS
Need more? Email Us
Omron
CNTRL LIQ LEV 200VAC SOCKETABLE
Need more? Email Us
Mueller Electric Co
DUAL FUNCTION SIMPLEX ALARM
Need more? Email Us
Omron
CNTRL LIQ LEV 240VAC SOCKETABLE
Need more? Email Us
Omron
CONTROL LIQ LEV 100/200VAC CHAS
Need more? Email Us
Omron
CNTRL LIQ LEV 120VAC SOCKETABLE
Need more? Email Us
Omron
CONTROL LIQ LEV 24VAC SOCKETABLE
Need more? Email Us
Omron
CONTROL LIQ LEV 100/200VAC CHAS
Need more? Email Us
Omron
CONTROL LIQ LEV 100/200VAC CHAS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess