Products specifications

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr ScioSense
Series PICOCAP®
Package Tape & Reel
Product Status Active
Type Capacitance-to-Digital Converter
Number of Channels 8
Resolution (Bits) -
Sampling Rate (Per Second) 500k
Data Interface I²C, SPI
Voltage Supply Source Single Supply
Voltage - Supply 2.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number PCAP02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354321-PCAP02AE
Ultra Librarian 3D Model Ultra Librarian PCAP02AE CAD Model

Description

The 1354321-PCAP02AE is a capacitance-to-digital converter IC used for data acquisition applications.

  • Temperature Range: -40°C to 125°C
  • Voltage Supply: 2.1V to 3.6V
  • Channels: 8
  • Data Interfaces: I²C, SPI
  • Sampling Rate: 500k samples per second
  • Package: 32-VFQFN Exposed Pad
  • Product Status: Active
  • Manufacturer: ScioSense

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
ECAD model for LDC1000QPWRQ1
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
ECAD model for WM8761CGED
Analog Devices Inc.
IC MODULATOR 16BIT 10M 16SOIC
Lowest to $59.0910
ECAD model for AD7400YRWZ-REEL
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
ECAD model for TC7116CLW
Texas Instruments
DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for PCM1702P-K
Linear Technology
Single Chip 12-Bit Data Acquisition Systems
Need more? Email Us
ECAD model for LTC1292BCN8
Texas Instruments
IC ADC/AUDIO 24BIT 192K 28SSOP
Lowest to $3.1529
ECAD model for PCM1804DBG4
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
ECAD model for WM8501CGED
Texas Instruments
24-Bit, 192-kHz Sampling, Enhanced Multilevel, Delta-Sigma, Audio Digital-to-Analog Converter
Need more? Email Us
ECAD model for PCM1742E/2KG4

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7780 $53.8900
12+ $8.8435 $106.1220
18+ $8.5671 $154.2078
25+ $8.2908 $207.2700
32+ $8.0144 $256.4608
42+ $7.1853 $301.7826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,251 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention