Products specifications

Manufacturer Linear Technology
Win Source Part Number 1207344-LTC1292BCN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1292BCN8 CAD Model

Description

Product Overview: LTC1292BCN8 by Linear Technology

The LTC1292BCN8 is a highly integrated, compact and efficient data acquisition system from Linear Technology, designed to cater to a wide range of applications requiring precise and reliable analog-to-digital conversion. This microprocessor-compatible, 12-bit data acquisition system incorporates a high-performance successive approximation register (SAR) ADC, offering a seamless interface with microcontrollers and digital systems.

Key Features

  • 12-Bit Resolution: The LTC1292BCN8 boasts a high-resolution 12-bit analog-to-digital converter, ensuring accurate and fine-grained data representation for sensitive measurements.
  • Dual Channel Input: It features two single-ended analog inputs, allowing for flexible data acquisition from multiple sources without the need for external multiplexing.
  • Serial Interface: The device includes a serial I/O port for easy communication with most microprocessors, facilitating straightforward integration into digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1292BCN8 operates with low power requirements, preserving battery life in portable devices.
  • On-Chip Sample and Hold: The on-chip sample and hold circuitry provides stable analog input sampling, ensuring reliable and consistent data conversion even in the presence of input signal fluctuations.
  • Software Programmable: Users can configure the LTC1292BCN8 through software, allowing for dynamic adjustments to the sampling rate, power-down, and other operational parameters.
  • DIP-8 Package: Housed in an 8-pin DIP (Dual In-line Package), the LTC1292BCN8 is designed for easy insertion into a variety of circuit boards and is suitable for through-hole mounting techniques.

Applications

The LTC1292BCN8 is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable Instrumentation
  • Process Control Systems
  • Data Logging Devices
  • Battery-operated Equipment
  • Industrial Automation

With its robust feature set, the LTC1292BCN8 from Linear Technology stands as an excellent choice for designers and engineers seeking a reliable and high-performance data acquisition solution. Its integration capabilities, coupled with its precision and low power consumption, make it an ideal component for a wide array of electronic devices where accurate digital representation of analog signals is paramount.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
ECAD model for LDC1000QPWRQ1
Analog Devices Inc.
IC MODULATOR 16BIT 10M 16SOIC
Lowest to $59.0910
ECAD model for AD7400YRWZ-REEL
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
ECAD model for LDC1614QRGHTQ1
Texas Instruments
24-Bit, 192-kHz Sampling, Enhanced Multilevel, Delta-Sigma, Audio Digital-to-Analog Converter
Need more? Email Us
ECAD model for PCM1742E/2KG4
Analog Devices Inc.
IC CONV RESOLVER-DGTL 14B 32-DIP
Need more? Email Us
ECAD model for RDC1740-418
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
ECAD model for TC7116CLW
Cirrus Logic Inc.
IC 120DB 192KHZ MLTI-BIT DAC W/V
Lowest to $26.9521
ECAD model for CS4398K-CZZR
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 192K 28SSOP
Need more? Email Us
ECAD model for WM8741GEDS/V
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
ECAD model for MAX181CEQH+D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention