EN
  • EN
  • DE

PS9551AL4-E3-AX

Part No PS9551AL4-E3-AX
Manufacturer CEL
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description MOD AMP DELTA-SIGMA ISO 8DIP GW / Optically Isolated Delta-Sigma Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer CEL
Packaging Reel package
Resolution (Bits) 12 b
Data Interface SPI
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 8-SMD, Gull Wing
Manufacturer Package 8-DIP Gull Wing
Win Source Part Number 792579-PS9551AL4-E3-AX
Popularity Medium
Supply and Demand Status Limited
Family Name PS9551AL4
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PS9551AL4-E3-AX CAD Model

Description

The PS9551AL4-E3-AX is a Photocoupler from CEL (California Eastern Laboratories). It's designed to provide electrical isolation between circuits while transferring signals using light. This ensures that high-voltage or noisy circuits do not interfere with sensitive low-voltage circuits.

Applications:

  • Inverter Control
  • Programmable Logic Controllers (PLCs)
  • Factory Automation
  • Servo Motor Control
  • Power Supplies

Features:

  • High Isolation Voltage: Offers a high isolation voltage rating, providing robust protection against voltage transients.
  • High-Speed Response: Features a fast response time, enabling quick signal transmission.
  • Low Input Current: Requires a minimal input current to activate the output.
  • Compact Package: Designed in a small form factor for space-saving applications.
  • Safety Standards Compliance: Meets relevant safety standards for electrical isolation.
  • Surface Mount Technology (SMT): Suitable for surface mount assembly.

Benefits:

  • Enhanced Safety: Prevents high-voltage circuits from damaging low-voltage circuits.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission.
  • Energy Efficiency: Low input current contributes to energy-efficient designs.
  • Space Savings: Compact package allows for use in densely populated circuit boards.
  • Reliable Performance: Provides consistent and reliable signal transfer.

Additional Details:

The PS9551AL4-E3-AX photocoupler is engineered to provide a high level of electrical isolation, ensuring the safety and reliability of electronic systems. It is often used in applications where sensitive control circuits need to be isolated from high-power circuits. The fast response time enables quick and accurate signal transfer, making it suitable for high-speed control systems. The low input current requirement helps to reduce power consumption, which is particularly important in battery-powered applications. The compact package allows for use in space-constrained applications, such as handheld devices and densely populated circuit boards. Compliance with relevant safety standards ensures that the photocoupler meets the necessary requirements for electrical isolation and safety. Using surface mount technology allows for efficient and automated assembly, reducing manufacturing costs and improving reliability. Datasheet verification of isolation voltage, CTR and switching speed is required to confirm precise performance parameters.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess