EN
  • EN
  • DE

SY100E111LJY

Part No SY100E111LJY
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input PECL
Output PECL
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC
Win Source Part Number 031637-SY100E111LJY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E111LJY CAD Model

Description

Microchip Technology's SY100E111LJY: High-Speed 3.3V ECL 1:9 Differential PECL Clock Driver

The SY100E111LJY is a high-performance integrated circuit produced by Microchip Technology, designed to cater to the demanding requirements of high-speed digital systems. This clock driver operates with a 3.3V power supply and is part of the SY100E series, which is renowned for its precision and reliability in applications requiring low voltage and low power consumption.

With its differential PECL (Positive Emitter-Coupled Logic) inputs, the SY100E111LJY offers a 1:9 fanout, which translates to one differential input driving nine differential outputs. This feature makes it an excellent choice for distributing high-speed clocks in digital systems. The device has a maximum frequency of 3GHz, ensuring that it can handle the most demanding clocking requirements with ease.

The SY100E111LJY is housed in a compact 32-lead LQFP (Low-profile Quad Flat Package) that is surface-mountable, making it suitable for space-constrained applications. It also features a fully differential design, which minimizes the propagation of noise and crosstalk, thus providing a cleaner and more stable signal environment.

Key features of the SY100E111LJY include:

  • High-speed operation: Capable of handling clock frequencies up to 3GHz.
  • Low voltage operation: Designed for a 3.3V power supply, optimizing power consumption.
  • Differential PECL inputs and outputs: Offers improved noise immunity and signal integrity.
  • 1:9 fanout: One differential input can drive up to nine differential outputs, ideal for clock distribution networks.
  • Compact packaging: Comes in a 32-lead LQFP, suitable for high-density circuit designs.

Applications for the SY100E111LJY are diverse and include but are not limited to, high-speed communication systems, data processing, test and measurement equipment, and advanced computing systems where precise clock distribution is critical.

Overall, the SY100E111LJY from Microchip Technology stands out as a robust solution for designers looking to implement a high-speed, low-voltage clock distribution network with minimal signal degradation and optimal performance.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess