EN
  • EN
  • DE

SEAGATE ST12000NM001G - Seagate 12TB 3.5" 7200RPM SATA3 6Gb/s 4kN/512E

Part No SEAGATE ST12000NM001G - Seagate 12TB 3.5" 7200RPM SATA3 6Gb/s 4kN/512E
Manufacturer Seagate Technology
Catalog Hard Drives
Description Seagate Enterprise Exos X16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1434822-SEAGATE ST12000NM001G - Seagate 12TB 3.5" 7200RPM SATA3 6Gb/s 4kN/512E
Manufacturer Seagate Technology
Ultra Librarian 3D Model Ultra Librarian SEAGATE ST12000NM001G - Seagate 12TB 3.5" 7200RPM SATA3 6Gb/s 4kN/512E CAD Model

Description

The SEAGATE ST12000NM001G hard disk drive provides an exceptional storage solution with a vast 12TB of space, catering to the needs of large-scale enterprises and data-intensive operations. This 3.5-inch HDD operates at a fast 7200 RPM, allowing for quick file accesses and efficient performance when handling large data volumes. Employing a SATA3 6Gb/s interface, it ensures compatibility with a broad range of systems and easy integration into existing setups. The drive supports both 4kN (native) and 512E (emulation) configurations, offering flexibility depending on the specific alignment and sector size requirements of the system it is installed in. Ideal for data centers, cloud storage services, and NAS systems, the ST12000NM001G is engineered to deliver reliable, round-the-clock operation. It incorporates advanced technologies such as multi-tier caching for enhanced read/write performance and power management features to optimize electricity consumption. With its robust design and built-in security features, this HDD offers a secure and durable storage option for businesses looking to expand their data storage capabilities without compromising on performance or reliability.

You May Also Be Interested in

CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD16TBKS4-EB - 1.6TB 2.5 inch Enterprise Value 6G SATA SSD (Boot)
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess