Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1470289-ST2000DM005
Manufacturer Seagate Technology
Ultra Librarian 3D Model Ultra Librarian ST2000DM005 CAD Model

Description

The ST2000DM005 from Seagate is an efficient 2TB hard disk drive that is designed to enhance the performance and storage capabilities of desktop computers. This HDD comes in a 3.5 inch form factor and uses a SATA interface with 6Gb/s for fast data transfer speeds. With a 64MB cache, it is capable of delivering smooth and quick access to large files, making it an excellent choice for multitasking and demanding applications. The BarraCuda series is known for its reliable performance and this model is no exception, offering a blend of speed, durability, and capacity. It provides ample storage for a wide array of content, from high-definition multimedia to large document archives. Ideal for both personal and professional use, the ST2000DM005 HDD is built to meet Seagate's high standards of quality, ensuring longevity and consistent performance over time. This makes it a great option for users looking to upgrade their system with a hard drive that offers a balance of performance and reliability.

You May Also Be Interested in

Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Lowest to $1,467.6228
ECAD model for MTFDDAK1T9TDT-1AW1ZABYY
Micron Technology Inc.
SSD 3.84TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK3T8TDT-1AW1ZABYY
Solidigm
240GB SSD 1.8" DC S3500 SATA 6Gb/s
Need more? Email Us
ECAD model for SSDSC1NB240G4
Samsung
240GB SSD 1.8" SATA
Need more? Email Us
ECAD model for MZ8WD240HCFV-00003
Intel
400GB SSD DC-P3500 PCIe MLC 20nm
Need more? Email Us
ECAD model for SSDPEDMX400G410
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK1T9TDS-1AW1ZABYY
Micron Technology Inc.
240GB SSD 1.8" SATA M500DC 6Gb/s
Need more? Email Us
ECAD model for MTFDDAA240MBB-2AE1ZABYY
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
ECAD model for 2701112
Intel
256GB 535 M.2
Need more? Email Us
ECAD model for SSDSCKGW256H6

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention