EN
  • EN
  • DE

SM1200A

Part No SM1200A
Manufacturer SECOS
Description 1.0 A Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1250767-SM1200A
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM1200A CAD Model

Description

The SM1200A is a transient voltage suppressor (TVS) diode manufactured by SECOS. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This diode offers fast response time, high surge capability, and low clamping voltage, making it suitable for various protection applications.

Applications:

  • Protection of I/O Interfaces
  • Data lines
  • Microprocessor Input
  • Voltage protection in communication equipment.
  • Industrial control systems

Features:

  • Unidirectional TVS Diode
  • Low clamping voltage
  • Fast response time
  • High surge capability
  • Surface Mount Packaging
  • RoHS compliant

Benefits:

  • Provides robust protection against transient voltage events.
  • Improves the reliability of electronic equipment.
  • Reduces downtime and repair costs.
  • Helps to meet regulatory requirements for ESD and surge protection.
  • Easy to integrate into existing designs due to its surface-mount package.

Additional Details:

The SM1200A is typically available in a DO-214AA (SMB) surface-mount package. Key electrical characteristics include a standoff voltage of 12V, a breakdown voltage (minimum) of 13.3V, and a clamping voltage (at a specific surge current) of typically around 19.9V. The peak pulse power dissipation is generally rated at 600W for a 10/1000µs waveform. It's crucial to consult the SECOS datasheet for the SM1200A for precise specifications, including surge current ratings at different waveforms, operating temperature range, and detailed clamping voltage characteristics. Proper PCB layout is important to minimize inductance and maximize the effectiveness of the TVS diode. The device is designed to absorb transient energy and clamp the voltage to a safe level, preventing damage to protected circuits. Its compact size and robust performance make it a preferred choice for protecting sensitive electronics in space-constrained applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess