The SM4007FL is a high-efficiency, fast-recovery rectifier diode manufactured by SECOS. It's designed for use in a wide variety of applications where efficient rectification and fast switching speeds are required. This diode offers reliable performance in demanding environments.
Applications:
- Power supplies
- Inverters
- Freewheeling diodes in inductive circuits
- General rectification purposes
- Lighting applications
Features:
- High surge current capability
- Fast recovery time
- Low forward voltage drop
- High reliability
- Glass passivated junction
Benefits:
- Improved efficiency in power conversion
- Reduced power loss and heat dissipation
- Enhanced system reliability
- Stable performance under high stress conditions
- Long operating life
Additional Details:
The SM4007FL features a repetitive peak reverse voltage of 1000V. The maximum average forward rectified current is 1.0 Ampere. The forward voltage at 1.0A is typically 1.1 Volts. The reverse recovery time is very low, contributing to its high-speed switching capabilities. The device is available in a DO-41 package, offering easy mounting and efficient heat dissipation. The operating and storage temperature range is -65°C to +175°C.
This rectifier is particularly suitable for applications demanding high efficiency and reliability. Its robust design ensures consistent performance even under harsh operating conditions. The fast recovery time makes it ideal for high-frequency switching circuits where minimizing switching losses is crucial. SECOS provides detailed datasheets with specific electrical characteristics and performance graphs to aid engineers in design and application.