Products specifications

Manufacturer SECOS
Win Source Part Number 339941-SR20125
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SR20125 CAD Model

Description

The SR20125 is a Schottky Barrier Rectifier manufactured by SECOS. It is designed for high-efficiency rectification in power supplies, inverters, and other applications requiring low forward voltage drop and fast switching speed. Schottky rectifiers are known for their ability to conduct current with minimal voltage loss, resulting in improved energy efficiency compared to conventional diodes.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies for computers, servers, and other electronic equipment.
  • DC-DC Converters: Employed in DC-DC converters for mobile devices, automotive applications, and industrial equipment.
  • Freewheeling Diodes: Acts as a freewheeling diode in inductive load circuits, preventing voltage spikes.
  • Solar Power Systems: Utilized in solar panel inverters for efficient energy conversion.
  • LED Lighting: Used in LED lighting applications for efficient power rectification.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching power supplies.
  • High Surge Current Capability: Withstands high surge currents during start-up and transient events.
  • High Reliability: Robust construction for long-term reliability.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives.
  • Low Leakage Current: Minimizes reverse leakage current at high temperatures.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Reduced System Size: Allows for smaller and more compact designs.
  • Increased System Reliability: Enhances the reliability of electronic devices.
  • Lower Operating Temperature: Reduces the risk of thermal runaway.
  • Cost-Effective Solution: Provides a cost-effective solution for high-efficiency rectification.

Additional Details

The SR20125 typically features a voltage rating of 125V and a forward current rating of 20A. It is available in a variety of packages, including TO-220 and D2PAK. Key specifications include forward voltage drop, reverse leakage current, and maximum junction temperature. It is essential to consult the manufacturer's datasheet for detailed specifications and application guidelines. Proper heatsinking is crucial for ensuring optimal performance and preventing thermal damage. The device is designed to operate within a specified temperature range, typically -55°C to +150°C.

You May Also Be Interested in

Elna America
Need more? Email Us
ECAD model for SK5-1A686M-RC
Skyworks Solutions Inc.
Lowest to $3.6557
ECAD model for SKY74702-11
Skyworks Solutions Inc.
Lowest to $0.5123
ECAD model for SKY77162-12
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65404-21P
Elna America
Need more? Email Us
ECAD model for SK6-1C226M-RB
JST Sales America Inc.
Lowest to $0.0153
ECAD model for SJN-002PT-0.9
AUK corp
Need more? Email Us
ECAD model for SJ73L33S
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77186-13B
ALPS Electric
3.9×2.9mm Compact (Surface Mount Type)
Need more? Email Us
ECAD model for SKRKAHE010

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention