EN
  • EN
  • DE

SK5-1A686M-RC

Part No SK5-1A686M-RC
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324562-SK5-1A686M-RC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK5-1A686M-RC CAD Model

Description

The SK5-1A686M-RC is an aluminum electrolytic capacitor manufactured by Elna America. This capacitor is designed for general purpose applications requiring a compact size and reliable performance. Electrolytic capacitors are polarized capacitors whose anode or positive electrode is made of a metal that forms an insulating oxide layer through anodization.

Applications

  • General purpose power supplies
  • Consumer electronics
  • Industrial control systems
  • Audio equipment
  • Filtering and smoothing circuits

Features

  • High capacitance value of 68µF
  • Rated voltage of 10V
  • Radial lead type for easy PCB mounting
  • Compact size
  • Long life
  • High ripple current capability

Benefits

  • Provides stable and reliable performance in a variety of applications.
  • Effective filtering and smoothing capabilities, resulting in cleaner power and signal quality.
  • Compact size allows for use in space-constrained designs.
  • Contributes to the overall reliability and longevity of the electronic device.
  • Cost-effective solution for capacitance requirements.

Technical Specifications

While exact detailed specifications require referencing the Elna datasheet for this specific part number, typical specifications for similar Elna electrolytic capacitors include:

  • Capacitance: 68µF
  • Voltage Rating: 10V
  • Operating Temperature Range: -40°C to +85°C (This can vary, check datasheet)
  • Tolerance: ±20%
  • Leakage Current: (Varies, check datasheet)
  • Ripple Current: (Varies, check datasheet)
  • ESR (Equivalent Series Resistance): (Varies, check datasheet)

Note: Always refer to the official Elna datasheet for the SK5-1A686M-RC for precise specifications and application guidelines.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess