Products specifications

Manufacturer SECOS
Win Source Part Number 1259774-SST2610
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST2610 CAD Model

Description

The SECOS SST2610 is a Hall effect latch designed for position and speed sensing applications. It is a highly sensitive and reliable sensor that provides a digital output signal when exposed to a magnetic field. This sensor integrates a Hall plate, an amplifier, a Schmitt trigger, and an output driver circuit onto a single chip, ensuring robust and accurate performance.

Applications:

  • Brushless DC motor commutation
  • Rotary position sensing
  • Linear position sensing
  • Speed sensing in automotive systems (e.g., ABS, transmission)
  • Proximity detection
  • Flow meters

Features:

  • High sensitivity
  • Low operating voltage
  • Digital output
  • Built-in reverse voltage protection
  • Small package size
  • High operating temperature range
  • Excellent temperature stability

Benefits:

  • Reliable performance: The integrated design and high sensitivity ensure consistent and accurate sensing.
  • Easy to integrate: The digital output simplifies interfacing with microcontrollers and other digital circuits.
  • Robust design: Built-in protection features enhance the sensor's durability and prevent damage from reverse voltage.
  • Compact size: The small package allows for easy integration into space-constrained applications.
  • Energy efficient: Low operating voltage minimizes power consumption.
  • Wide operating temperature range: Suitable for use in harsh environments.

The SST2610 operates over a wide temperature range and is available in a small surface-mount package. It requires a supply voltage within a certain specified range, typically 3V to 24V, and delivers a digital output signal that is compatible with standard logic levels. The sensor's sensitivity ensures reliable switching even with weak magnetic fields. The integrated Schmitt trigger provides hysteresis, which prevents output chatter and enhances noise immunity. This Hall effect latch is suitable for applications where a precise and reliable detection of magnetic fields is required.

You May Also Be Interested in

NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C
SamHop
Super high dense cell design for low RDS(ON).
Need more? Email Us
ECAD model for SP8256
Texas Instruments
Digital Signal Controllers (DSCs)
Lowest to $38.5905
ECAD model for TMS320F28235ZJZS
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
Texas Instruments
96% EFFICIENT SYNCHRONOUS BOOST CONVERTER
Lowest to $1.9743
ECAD model for TPS61029DRCRG4
Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to $5.0409
ECAD model for UCC2583DTRG4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention