EN
  • EN
  • DE

SKN20/12-SEKG

Part No SKN20/12-SEKG
Manufacturer Semikron
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095673-SKN20/12-SEKG
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKN20/12-SEKG CAD Model

Description

The SKN20/12-SEKG is a standard recovery rectifier diode manufactured by Semikron. Rectifier diodes are semiconductor devices that allow current to flow in only one direction, effectively converting alternating current (AC) to direct current (DC). This specific diode is part of Semikron's SKN series, known for its robust design and reliable performance in various power electronic applications.

Applications

  • Power supplies: Used in AC-DC power supplies to convert mains AC voltage to DC voltage for electronic devices.
  • Battery chargers: Employed in battery charging circuits to rectify the AC voltage from the transformer to DC for charging batteries.
  • Inverters: Utilized in inverter circuits to rectify the DC voltage from batteries or other DC sources to AC voltage.
  • Welding equipment: Found in welding machines to rectify the AC voltage from the transformer to DC for welding.
  • Motor drives: Used in motor drive circuits to rectify the AC voltage to DC for controlling the speed and torque of DC motors.
  • Renewable energy systems: Applied in solar inverters and wind turbine converters to rectify the AC voltage generated into DC for grid connection or battery storage.

Features

  • Standard recovery time: Designed with a standard recovery time, suitable for general-purpose rectification applications.
  • High surge current capability: Capable of withstanding high surge currents, ensuring reliable operation under transient conditions.
  • Low forward voltage drop: Exhibits a low forward voltage drop, minimizing power losses and improving efficiency.
  • Compact size: Features a compact design, allowing for easy integration into various circuit layouts.
  • Robust construction: Built with a robust construction, ensuring long-term reliability in harsh environments.
  • High voltage rating: Rated for a specific reverse voltage, providing protection against voltage breakdown.

Benefits

  • Efficient AC-DC conversion: Provides efficient AC-DC conversion with low power losses.
  • Reliable operation: Ensures reliable operation in various power electronic applications.
  • Protection against voltage breakdown: Offers protection against voltage breakdown with its high voltage rating.
  • Easy integration: Can be easily integrated into various circuit layouts due to its compact size.
  • Long-term reliability: Offers long-term reliability with its robust construction.

Additional Details

The SKN20/12-SEKG has a maximum average forward current of 20A and a maximum repetitive peak reverse voltage of 1200V (1.2kV). It typically comes in a Semikron standard package. This diode is suitable for applications where fast switching speeds are not critical, but high reliability and robustness are required. Always refer to the manufacturer's datasheet for detailed specifications and application notes before using the SKN20/12-SEKG diode.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess