EN
  • EN
  • DE

GN1157BINTE3Z

Part No GN1157BINTE3Z
Manufacturer Semtech Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semtech Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824195-GN1157BINTE3Z
Ultra Librarian 3D Model Ultra Librarian GN1157BINTE3Z CAD Model

Description

The GN1157BINTE3Z is a limiting amplifier and clock and data recovery (CDR) IC from Semtech. It's primarily designed for use in optical transceivers and networking equipment where high-speed data transmission is critical. It recovers the clock signal from incoming data and cleans up (recovers) the data signal, ensuring signal integrity over long distances.

Applications:

  • 10G Ethernet Optical Transceivers
  • SFP+ Modules
  • XFP Modules
  • Optical Networking Equipment
  • High-Speed Interconnects

Features:

  • Limiting Amplifier: Provides a constant amplitude output, regardless of input signal strength variations.
  • Clock and Data Recovery (CDR): Recovers the clock signal from the incoming data stream, and retimes the data.
  • Low Jitter: Designed for low output jitter, ensuring high signal integrity and reliable data transmission.
  • High Sensitivity: High input sensitivity allows for reliable operation with weak input signals.
  • Integrated Equalization: May include integrated equalization to compensate for signal degradation over long distances (consult datasheet for confirmation).
  • Low Power Consumption: Minimizes power consumption in high-speed networking applications.

Benefits:

  • Improved Signal Integrity: CDR functionality ensures that the data signal remains clean and reliable, even over long distances and through noisy environments.
  • Extended Reach: Equalization (if present) helps compensate for signal loss, extending the maximum transmission distance.
  • Simplified Design: Integrated functionality reduces the need for external components, simplifying system design and lowering costs.
  • Enhanced Performance: Low jitter and high sensitivity contribute to improved overall system performance.
  • Reduced Power Consumption: Low power consumption helps to minimize the overall power budget of the system.

The GN1157BINTE3Z is a crucial component in high-speed networking applications, providing the necessary signal conditioning to ensure reliable data transmission. The limiting amplifier maintains a consistent signal level, while the CDR recovers the clock and retimes the data, mitigating the effects of jitter and noise. This results in improved signal integrity, extended reach, and enhanced overall system performance.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4560 $73.3680
6+ $20.0670 $120.4020
9+ $19.4398 $174.9582
13+ $18.8126 $244.5638
16+ $18.1855 $290.9680
22+ $16.3040 $358.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess