EN
  • EN
  • DE

SC1109ACS.TR

Part No SC1109ACS.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314439-SC1109ACS.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1109ACS.TR CAD Model

Description

The SC1109ACS.TR is a power management integrated circuit (PMIC) manufactured by Semtech Corporation. It's designed to efficiently manage power distribution and conversion in various electronic devices. This device is optimized for applications requiring precise voltage regulation and efficient power conversion.

Applications

  • Portable Devices: Used in smartphones, tablets, and other handheld devices for power management.
  • Wireless Communication Devices: Employed in wireless routers, access points, and other networking equipment.
  • Industrial Control Systems: Suitable for industrial automation and control applications.
  • Power Supplies: Used in creating efficient and stable power supplies.

Features

  • High Efficiency DC-DC Conversion: Provides efficient conversion of DC voltage levels, minimizing power loss and extending battery life.
  • Integrated Power MOSFETs: Includes integrated MOSFETs for switching regulation, reducing external component count and simplifying design.
  • Over-Voltage Protection (OVP): Protects downstream components from damage due to excessive voltage levels.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating under insufficient input voltage conditions.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Short-Circuit Protection (SCP): Safeguards the device and connected components from damage caused by short circuits.
  • Thermal Shutdown Protection: Shuts down the device in the event of overheating to prevent damage.
  • Small Footprint: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency conversion minimizes power loss, resulting in longer battery life in portable devices.
  • Increased System Reliability: Integrated protection features such as OVP, UVLO, and SCP enhance the reliability and robustness of the overall system.
  • Simplified Design: Integrated MOSFETs and minimal external component requirements simplify the design process and reduce board space.
  • Precise Voltage Regulation: Provides stable and accurate output voltage, ensuring optimal performance of connected components.
  • Reduced Power Consumption: Minimizes power consumption in both active and standby modes.

Additional Details

The SC1109ACS.TR is typically packaged in a small surface-mount package, making it suitable for high-density board layouts. The switching frequency is optimized for high efficiency and low EMI. It operates over a wide input voltage range. The datasheet provides detailed electrical characteristics, timing diagrams, and application circuit examples. The device is RoHS compliant.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
NJR Corporation/NJRC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess