EN
  • EN
  • DE

SC112CSK-4.0.TR

Part No SC112CSK-4.0.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314498-SC112CSK-4.0.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC112CSK-4.0.TR CAD Model

Description

The SC112CSK-4.0-TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It is designed to provide a stable and regulated 4.0V output voltage from a higher input voltage. This makes it suitable for applications requiring a precise and reliable voltage supply, especially in portable and battery-powered devices.

Applications

  • Portable Electronics: Powers key components in smartphones, tablets, and other handheld devices.
  • Wireless Communication Devices: Provides stable power to transceivers, RF front-ends, and other communication ICs.
  • Microcontroller Power: Regulates the voltage supply for microcontrollers in embedded systems.
  • Post-Regulation for Switching Regulators: Used after a switching regulator to further reduce ripple and noise.
  • Sensor Applications: Provides a clean and stable power source for sensors, ensuring accurate readings.

Features

  • Low Dropout Voltage: Ensures a stable output voltage even when the input voltage is close to the output voltage.
  • Stable with Ceramic Capacitors: Optimized for use with low-ESR ceramic capacitors, reducing the need for bulky and expensive tantalum or electrolytic capacitors.
  • Short Circuit Protection: Protects the regulator and the load from damage in the event of a short circuit.
  • Over-Temperature Protection: Shuts down the regulator when the temperature exceeds a safe limit, preventing thermal damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load, extending battery life.
  • Small Package: Available in a small package, allowing for efficient use of board space.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Short circuit and over-temperature protection enhance system reliability and prevent damage.
  • Reduced Board Space: The small package size and compatibility with ceramic capacitors minimize board space requirements.
  • Simplified Design: Easy to use and requires minimal external components, simplifying the design process.
  • Stable Power Supply: Provides a stable and regulated 4.0V output voltage, ensuring reliable operation of connected components.

Additional Details

The SC112CSK-4.0-TR operates with an input voltage typically between 4.2V and 5.5V. It offers excellent line and load regulation, maintaining a stable output voltage under varying input voltage and load conditions. The regulator is available in a small outline package suitable for surface mount assembly. The part is supplied in tape and reel packaging (TR) for automated assembly processes.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Panjit
Lowest to $6.9300
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess