EN
  • EN
  • DE

SC1486AITST

Part No SC1486AITST
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314815-SC1486AITST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1486AITST CAD Model

Description

The SC1486AITST is a synchronous buck regulator from Semtech Corporation, offered in Tape and Reel packaging for automated assembly. Functionally, it is identical to the SC1486AITS, providing a highly efficient and compact power solution suitable for various applications. It integrates high-side and low-side MOSFETs to minimize external components and maximize efficiency. The regulator's high switching frequency allows for smaller external components, leading to a reduced solution size.

Applications:

  • Point-of-Load (POL) Regulators.
  • Networking Equipment.
  • Telecom Systems.
  • Solid-State Drives (SSDs).
  • Embedded Systems.
  • Automated Assembly Lines.

Features:

  • Integrated High-Side and Low-Side MOSFETs. Reduces external component count and simplifies design.
  • High Switching Frequency. Enables the use of smaller external components, resulting in a compact solution.
  • Wide Input Voltage Range. Accommodates a variety of power supply configurations.
  • Adjustable Output Voltage. Provides flexibility for different application requirements.
  • Over-Current Protection (OCP). Protects the regulator and load from damage due to excessive current.
  • Over-Temperature Protection (OTP). Protects the regulator from damage due to overheating.
  • Enable/Disable Control. Allows for easy power sequencing and shutdown.
  • Power Good Output. Indicates the status of the output voltage.
  • Tape and Reel Packaging. Facilitates automated pick-and-place assembly.

Benefits:

  • High Efficiency: Minimizes power loss and reduces heat dissipation.
  • Compact Size: Enables integration into space-constrained applications.
  • Simplified Design: Integrated components reduce external component count and simplify PCB layout.
  • Robust Protection: OCP and OTP features ensure reliable operation.
  • Flexibility: Adjustable output voltage and enable/disable control allow for a wide range of applications.
  • Optimized for Automated Assembly: Tape and Reel packaging streamlines manufacturing processes.

Additional Details:

The SC1486AITST typically operates with an input voltage range of 4.5V to 18V and is capable of delivering output currents up to 6A. The switching frequency is adjustable, allowing designers to optimize for efficiency or solution size. The device is available in a small QFN package. Soft-start functionality is included to limit inrush current during startup. The tape and reel packaging meets industry standards for automated pick-and-place equipment. This regulator provides a stable and reliable power conversion solution suitable for high-volume manufacturing environments.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess