EN
  • EN
  • DE

SC1548CSK.TR

Part No SC1548CSK.TR
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REGULATOR CONTROLLER SOT23
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Semtech Corporation
Series SmartLDO™
Package Tape & Reel
Product Status Obsolete
Type Positive Adjustable
Number of Outputs 1
Current - Supply 1mA
Voltage - Input 11.28V ~ 12.72V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number SC1548
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 314861-SC1548CSK.TR
Ultra Librarian 3D Model Ultra Librarian SC1548CSK.TR CAD Model

Description

The SC1548CSK.TR is a positive adjustable voltage regulator controller from the SmartLDO™ series.

  • Type: integrated circuit (IC)
  • Application: power management applications.
  • Package: tape and reel
  • Standard Package: 3,000 pieces.
  • Mounting: surface mount
  • Package/Case: SC-74A, SOT-753
  • Supplier Device Package: SOT-23-5.
  • Operating Temperature Range: 0°C to 70°C
  • ECCN Classification: EAR99

You May Also Be Interested in

Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess