EN
  • EN
  • DE

SC4525BSETRT

Part No SC4525BSETRT
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 188799-SC4525BSETRT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC4525BSETRT CAD Model

Description

The SC4525BSETRT is a high-efficiency, synchronous buck regulator from Semtech Corporation, designed for demanding power applications. This regulator can deliver a continuous current of up to 2.5A, making it suitable for a wide range of point-of-load applications. It features a wide input voltage range, internal compensation, and integrated MOSFETs, simplifying the design process and reducing the number of external components required.

Applications

  • Point-of-Load Power Supplies: Provides regulated power to specific components within a system.
  • FPGA and Microprocessor Power: Powers digital circuits requiring precise voltage regulation.
  • Industrial Automation: Used in industrial control systems and automation equipment.
  • Networking and Communication Equipment: Powers routers, switches, and other networking devices.
  • Embedded Systems: Suitable for embedded systems requiring high-efficiency power conversion.

Features

  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • High Efficiency: Synchronous rectification for high efficiency and reduced power loss.
  • Adjustable Output Voltage: Programmable output voltage to suit various application needs.
  • Integrated MOSFETs: Reduces external components and simplifies the design.
  • Internal Compensation: Simplifies design and reduces component count.
  • Current Limit Protection: Protects against overcurrent conditions.
  • Thermal Shutdown: Prevents damage due to overheating.
  • Enable/Disable Control: Allows for easy power sequencing.

Benefits

  • High Efficiency Power Conversion: Reduces power dissipation and improves overall system efficiency.
  • Reliable and Stable Power Supply: Provides a stable and reliable power source for sensitive components.
  • Simplified Design Process: Integrated features reduce the complexity of power supply design.
  • Robust Protection Features: Protects the regulator and connected components from damage.
  • Flexibility and Versatility: Wide input voltage range and adjustable output voltage provide flexibility for different applications.

Additional Details

The SC4525BSETRT utilizes a constant-frequency current-mode control architecture to provide excellent transient response and line regulation. The device is available in a thermally enhanced package, ensuring reliable operation even at high ambient temperatures. The device datasheet provides detailed information on electrical characteristics, application circuits, and layout recommendations. Proper PCB layout is crucial for optimal performance and thermal management.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess