Products specifications Report Issue?

Manufacturer SEMTECH ELECTRONICS LTD.
Win Source Part Number 1121253-13003H
Manufacturer Homepage www.semtech.net.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 13003H CAD Model

Description

The 13003H is a silicon NPN transistor manufactured by SEMTECH ELECTRONICS LTD. It's primarily designed for use in electronic ballast applications and switching power supplies.

Applications

  • Electronic Ballasts: Used in fluorescent lamp ballasts for driving and controlling the lamps.
  • Switching Power Supplies: Employed in various types of power supplies for efficient power conversion.
  • DC-DC Converters: Suitable for converting DC voltage levels in electronic circuits.
  • Inverters: Used in DC-AC power inverters.
  • High-Frequency Switching Applications: Designed for high-speed switching in electronic systems.

Features

  • NPN Transistor
  • High-Speed Switching: Enables rapid switching, crucial for efficient power conversion in ballasts and power supplies.
  • Low Saturation Voltage: Reduces power loss during switching operations.
  • High Collector Current Capability: Can handle significant current levels.
  • High Voltage Rating: Designed to withstand high voltages encountered in ballast circuits.
  • TO-92 Package: Standard through-hole package for easy mounting and soldering.

Benefits

  • Improved Efficiency: Minimizes power losses and increases energy efficiency in ballast applications.
  • Stable Lamp Operation: Provides stable and reliable operation of fluorescent lamps.
  • Reduced Heat Generation: Low saturation voltage minimizes heat dissipation.
  • Simplified Circuit Design: Easy integration into existing and new ballast designs.
  • Long Lifespan: Designed for reliable and extended performance in electronic ballast applications.

Additional Details

Key specifications include collector-emitter voltage (VCEO), collector current (IC), and switching times. Refer to the official SEMTECH ELECTRONICS datasheet for precise values. The 13003H's characteristics are optimized for use in resonant ballast circuits, ensuring efficient and reliable lamp operation. It is commonly found in energy-saving lighting systems and power adapters.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Sanken
TRANS NPN 800V 5A TO3PF
Need more? Email Us
ECAD model for 2SC4300
OEN India Limited
MINIATURE MULTITURN CERMET TRIMMERS
Need more? Email Us
ECAD model for 3296W-202
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
34 34, 3.2 Gbps Asynchronous Digital Crosspoint Switch
Lowest to $665.6000
ECAD model for AD8152JBPZ
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3760 $59.0080
19+ $6.0521 $114.9899
29+ $5.8630 $170.0270
40+ $5.6738 $226.9520
52+ $5.4848 $285.2096
69+ $4.9174 $339.3006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,670 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention