Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 2500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 037373-STP40N20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian STP40N20 CAD Model

Description

The STP40N20 from STMicroelectronics is a robust and efficient MOSFET, designed to deliver high-performance power conversion in various electronic applications. This power MOSFET is part of ST's STripFET™ series, which is known for its low on-state resistance and high switching performance. The STP40N20 is suitable for a wide range of power applications, including DC/DC converters, motor drives, and power management solutions.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): The STP40N20 is capable of supporting a maximum drain-source voltage of 200V, making it suitable for high-voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 0.04Ω, this MOSFET ensures minimal power loss during operation, which enhances efficiency and reduces heat dissipation.
  • High Current Capacity: The device can handle continuous drain currents up to 40A, allowing it to power high-current circuits without overheating or performance degradation.
  • Fast Switching Speed: The STP40N20 boasts excellent switching performance, which is critical for reducing switching losses in power conversion systems.
  • Enhanced Thermal Performance: The MOSFET's package is designed to offer superior thermal resistance, ensuring reliable operation even under high-temperature conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche breakdown resistance, ensuring reliability and robustness in harsh environments.

Applications

The versatility of the STP40N20 allows it to be integrated into a variety of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC/DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Automotive and Industrial Applications

The STP40N20 from STMicroelectronics is a testament to the company's commitment to providing high-quality, energy-efficient components for the electronics industry. With its excellent electrical characteristics and robust design, this MOSFET is an ideal choice for designers looking to enhance the performance and reliability of their power conversion systems.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
NEC
Need more? Email Us
ECAD model for UPA606T-T1
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
Others
Need more? Email Us
ECAD model for SW2N60
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention