Products specifications

RoHS State Request Verification
Manufacturer SEMTECH ELECTRONICS LTD.
Win Source Part Number 1157976-BZX84B56
Manufacturer Homepage www.semtech.net.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84B56 CAD Model

Description

The BZX84B56 is a Zener diode manufactured by SEMTECH ELECTRONICS LTD. It is designed to maintain a constant voltage across its terminals when the voltage applied exceeds its Zener voltage. This makes it suitable for voltage regulation, overvoltage protection, and voltage reference applications.

Applications

  • Voltage regulation
  • Overvoltage protection
  • Voltage clamping
  • Voltage reference circuits
  • Transient voltage suppression

Features

  • Zener voltage of 56V
  • Low reverse leakage current
  • Fast response time
  • Small surface mount package (SOT-23 or similar)
  • High surge current capability

Benefits

  • Precise voltage regulation
  • Protection of sensitive circuits from overvoltage conditions
  • Stable voltage reference
  • Compact design for space-constrained applications
  • Improved system reliability

The BZX84B56 is typically packaged in a SOT-23 or similar small surface mount package, making it suitable for high-density PCB designs. The 56V Zener voltage is its key characteristic, defining the voltage at which the diode begins to conduct in the reverse direction. It's crucial to consider the power dissipation rating of the diode to ensure it operates within safe limits, preventing damage due to overheating. The low reverse leakage current ensures minimal current flow when the applied voltage is below the Zener voltage, improving the overall efficiency of the circuit. This diode provides robust and reliable voltage protection in various electronic circuits.

You May Also Be Interested in

Vishay
DIODE ZENER 5.1V 500MW SOD80 / Zener Diode 5.1 V 500 mW ±5% Surface Mount SOD-80 QuadroMELF
Need more? Email Us
ECAD model for TZQ5231B-GS08
Rohm Semiconductor
DIODE ZENER 5.09V 150MW EMD2
Lowest to $0.0913
ECAD model for EDZVFHT2R5.1B
Vishay
DIODE ZENER 36.93V 500MW SOD80 / Zener Diode 36.93 V 500 mW Surface Mount SOD-80 QuadroMELF
Need more? Email Us
ECAD model for VLZ39C-GS18
Micro Commercial Co
DIODE ZENER 68V 200MW SOD323
Lowest to $0.0653
ECAD model for BZT52B68JS-TP
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1858
ECAD model for 1SMB5940BT3
General Semiconductor
DIODE ZENER 12V 300MW SOT23-3
Lowest to $0.2933
ECAD model for BZX84B12-HE3-08
Vishay
DIODE ZENER 100V 1W GL41 / Zener Diode 100 V 1 W ±10% Surface Mount GL41 (DO-213AB)
Need more? Email Us
ECAD model for ZGL41-100-E3/96
General Semiconductor
DIODE ZENER 15V 300MW DFN1006-2A
Lowest to $0.1478
ECAD model for BZX884B15L-HG3-08
DIOTEC Electronics Corporation
ZENERDIODE,MELF,18V,1.3W,5% / Zener Diode 18 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.0683
ECAD model for ZMY18

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention