EN
  • EN
  • DE

IEGH11-1-73-30.0-91-V

Part No IEGH11-1-73-30.0-91-V
Manufacturer Sensata Technologies/Airpax
Catalog Circuit Protection Accessories
Description Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 30 A
Number of Poles 2
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1061474-IEGH11-1-73-30.0-91-V
Categories Circuit Protection Accessories
Manufacturer Sensata Technologies/Airpax
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IEGH11-1-73-30.0-91-V CAD Model

Description

The IEGH11-1-73-30.0-91-V is a hydraulic-magnetic circuit breaker from Sensata Technologies/Airpax. It is designed to provide precise and reliable circuit protection in various applications. These circuit breakers offer superior performance compared to traditional thermal circuit breakers, especially in environments with fluctuating temperatures.

Applications

  • Power Supplies
  • Industrial Equipment
  • Medical Devices
  • Telecommunications Equipment
  • Transportation Equipment

Features

  • Hydraulic-magnetic technology
  • Precise and reliable circuit protection
  • Temperature stable
  • Trip-free mechanism
  • Various mounting options
  • UL, CSA, and VDE approvals

Benefits

  • Enhanced circuit protection: Hydraulic-magnetic technology ensures accurate and reliable tripping, protecting valuable equipment from overcurrents and short circuits.
  • Stable performance across temperatures: The breaker's operation is unaffected by ambient temperature changes, providing consistent protection in diverse environments.
  • Prevents nuisance tripping: The trip-free mechanism prevents the breaker from being held closed during an overcurrent condition, ensuring proper circuit interruption.
  • Flexible installation: Various mounting options make it easy to integrate the breaker into different types of equipment and enclosures.
  • Compliance with safety standards: UL, CSA, and VDE approvals ensure that the breaker meets stringent safety requirements.

Technical Specifications

The IEGH11-1-73-30.0-91-V is a single-pole circuit breaker with a current rating of 30.0 amps. The “73” likely refers to a specific terminal style or configuration. It offers a voltage rating suitable for various AC and DC applications (consult datasheet for specific voltage rating). Its hydraulic-magnetic mechanism provides a precise and repeatable trip response. It is designed to meet applicable industry standards for circuit protection devices.

This circuit breaker is an ideal solution for applications requiring robust and reliable circuit protection. The Sensata Technologies/Airpax IEGH series circuit breakers deliver exceptional performance and peace of mind.

You May Also Be Interested in

Eaton Bussmann
HANDLE PIN FOR 14X52 HOLDERS
Need more? Email Us
Eaton Bussmann
5.5 MAX KV, CLEPT, GLASS
Need more? Email Us
Eaton Bussmann
OLI, 100 A, NEMA 12/3R, 600 V, 3
Need more? Email Us
Eaton Bussmann
OLI SWITCH 60A/3P
Need more? Email Us
Eaton Bussmann
2A 250V MICROSWITCH K1 3 4KV
Need more? Email Us
Eaton Bussmann
FUSE CURRENT LIMITER
Need more? Email Us
Eaton Bussmann
8.3 MAX KV, CLEPT, PORCEL
Need more? Email Us
Eaton Bussmann
3 POLE INTEGRAL BASE AND COVER
Need more? Email Us
Eaton Bussmann
OLI, 200 A, NEMA 12/3R, 600 V, 3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess