EN
  • EN
  • DE

SGM3747YTN6G/TR

Part No SGM3747YTN6G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837368-SGM3747YTN6G/TR
Ultra Librarian 3D Model Ultra Librarian SGM3747YTN6G/TR CAD Model

Description

The SGM3747YTN6G/TR is a high-efficiency, constant current white LED driver from SG Micro Corp. It is designed to power white LEDs in various applications, particularly those requiring small size, high efficiency, and reliable performance. This device integrates a boost converter with a current regulator to provide a stable and efficient power source for the LEDs.

Applications:

  • Backlight for LCD displays
  • Mobile phones
  • PDAs
  • GPS devices
  • Other portable devices

Features:

  • High Efficiency: Optimizes power conversion to maximize battery life.
  • Constant Current Output: Ensures uniform brightness of LEDs.
  • Integrated Boost Converter: Simplifies design and reduces external component count.
  • Small Package: Suitable for space-constrained applications.
  • Overvoltage Protection: Protects the device and LEDs from damage.
  • Short-Circuit Protection: Prevents damage in case of LED short circuits.
  • Enable/Disable Control: Allows for easy power management.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operational time of battery-powered devices.
  • Consistent Brightness: Constant current output ensures that LEDs maintain a uniform brightness level.
  • Compact Design: Small package size makes it suitable for portable devices with limited space.
  • Enhanced Reliability: Protection features prevent damage from overvoltage and short-circuit conditions.
  • Simplified System Design: Integrated boost converter reduces the number of external components required.

Additional Details:

The SGM3747YTN6G/TR operates with a typical input voltage range suitable for battery-powered applications. The output current can be adjusted to match the specific requirements of the LED configuration. The device includes thermal shutdown protection to prevent overheating and ensure reliable operation. The switching frequency is optimized to minimize EMI and improve efficiency. Furthermore, the SGM3747 series is available in various package options to suit different board assembly requirements. The specific package for this part number is a small outline transistor (SOT) package, making it ideal for high-density designs.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess