EN
  • EN
  • DE

SGM6603-5.0YN6G/TR

Part No SGM6603-5.0YN6G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320317-SGM6603-5.0YN6G/TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SGM6603-5.0YN6G/TR CAD Model

Description

The SGM6603-5.0YN6G/TR is a fixed 5V output, high-efficiency, synchronous step-down DC-DC converter from SG Micro Corp. It's designed for applications needing a compact solution and high efficiency, operating from a 2.7V to 5.5V input. This converter comes in a small TDFN-2x2-6L package.

Applications:

  • Portable Devices: Powering core logic and peripherals in smartphones and tablets.
  • IoT Devices: Supplying stable 5V to sensors, communication modules, and microcontrollers.
  • Wearable Technology: Providing power for smartwatches and fitness trackers.
  • USB Power Applications: Generating 5V from battery sources to power USB devices.
  • Point-of-Load Regulation: Efficient 5V regulation for downstream circuitry.

Features:

  • Fixed 5V Output: Provides a stable and accurate 5V output voltage.
  • High Efficiency: Synchronous rectification for efficiency up to 95%.
  • Input Voltage Range: Operates from 2.7V to 5.5V input voltage.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Short-Circuit Protection: Protects the device and load from damage.
  • Over-Temperature Protection: Prevents thermal damage during high temperature operation.
  • Small Package: TDFN-2x2-6L package for space-constrained applications.
  • Internal Compensation: Simplifies design and reduces the number of external components.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Compact Solution: Small package size allows for integration into tight spaces.
  • Reliable Performance: Built-in protection features ensure reliable operation.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.
  • Stable 5V Supply: Provides a consistent and reliable 5V output for sensitive electronic components.

Additional Details:

The SGM6603-5.0YN6G/TR operates at a fixed switching frequency (typically around 1.5 MHz) to optimize efficiency and minimize output ripple. The internal compensation network eliminates the need for external compensation components, simplifying the design process. It incorporates internal soft-start circuitry to limit inrush current during start-up, further enhancing system reliability. The device is RoHS compliant and halogen-free.

Careful PCB layout is recommended to minimize noise and optimize thermal performance. The datasheet provides detailed guidelines for optimal component placement and routing.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7324 $51.2680
170+ $0.6010 $102.1700
260+ $0.5822 $151.3720
355+ $0.5634 $200.0070
460+ $0.5446 $250.5160
615+ $0.4883 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess