Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Tape and Reel
Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 50mA
Radiant Intensity (Ie) Min at If 3mW/sr at 20mA
Wavelength 940nm
Voltage - Forward (Vf) 1.25V
Viewing Angle 18°
Orientation Top View
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMT, Right Angle
Manufacturer Package 2-SMD, No Lead
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1177175-GL100MN3MP
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GL100MN3MP CAD Model

Description

The GL100MN3MP is an infrared (IR) component that emits light @ a wavelength of 940nm from Sharp Microelectronics.

  • Viewing Angle: 18 degrees
  • Radiant Intensity: 3mW/sr @ 20mA
  • Package: 2-SMD, no lead package
  • Mounting: Surface Mount Technology (SMT) in a right-angle orientation
  • Maximum DC Forward Current: 50mA
  • Forward Voltage: 1.25V
  • Category: Optoelectronics
  • Status: Obsolete
  • Temperature Range: -30°C to 85°C
  • Manufacturer Pack Quantity: 2,000
  • Popularity: popular
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8336
ECAD model for VSMY2850G
Luminus Devices Inc.
IR MOD SST10 940NM TOP VIEW / Infrared (IR) Emitter 950nm 2.8V 350mA 770mW/sr @ 1A (Typ) 90° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-IRD-B90H-S940
Vishay
EMITTER
Need more? Email Us
ECAD model for TSFF5510-CSZ
Everlight Electronics Co Ltd
SMD IR EMITTER / Infrared (IR) Emitter 940nm 1.25V 65mA 2mW/sr @ 20mA 45° 2-SMD, No Lead
Need more? Email Us
ECAD model for EAISV3024A0
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL / 5mm Infrared LED, T-1 3/4
Need more? Email Us
ECAD model for IR7393C
Vishay
LED UV 385NM 700MA SMD / Ultraviolet (UV) Emitter 385nm 3.4V 700mA 550mW/sr @ 500mA 60° 3-SMD, No Lead
Need more? Email Us
ECAD model for VLMU3500-385-060
Luminus Devices Inc.
IR MOD SST10 940NM TOP VIEW / Infrared (IR) Emitter 950nm 2.8V 1.5A 770mW/sr @ 1A (Typ) 90° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-IRD-B90-S940
Stanley Electric Co
LED LAMP
Need more? Email Us
ECAD model for DN1102W-TR
Vishay
EMITTER IR 850NM 100MA T 1 3/4 / Infrared (IR) Emitter 850nm 1.65V 100mA 300mW/sr @ 100mA 6° T 1 3/4
Lowest to $3.9382
ECAD model for VSLY5850

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention