Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Packaging Bulk
Status Obsolete(EOL)
Type Infrared (IR)
Continuous forward current- Max 50mA
Wavelength 950nm
Forward Voltage 1.2V
Viewing Angle 60°
Orientation Side View
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 204435-GL4800E0000F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GL4800E0000F CAD Model

Description

The Sharp Microelectronics Infrared (IR) component is a through-hole mounted electronic component with a radial dimension.

  • Forward Voltage: 1.2V
  • Viewing Angle: 60 degrees
  • Wavelength: 950nm
  • Category: Optoelectronics
  • Now obsolete (EOL).
  • The supply and demand status for this component is sufficient.

You May Also Be Interested in

Vishay
EMITTER IR 850NM 100MA T 1 3/4 / Infrared (IR) Emitter 850nm 1.65V 100mA 300mW/sr @ 100mA 6° T 1 3/4
Lowest to $3.9382
ECAD model for VSLY5850
Fairchild/ON Semiconductor
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.2060
ECAD model for QEC113
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q5146
Stanley Electric Co
LED IR SMD / Infrared (IR) Emitter 950nm (920nm ~ 980nm) 1.35V 120mA 22.5mW/sr @ 50mA 30° 2-SMD, No Lead
Need more? Email Us
ECAD model for JFN1105H-TR
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q2834
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q62703Q3192
Vishay
Infrared Emitter 940nm 35mW/sr Circular Right Angle 2-Pin SMD T/R / EMITTER IR 940NM 70MA SMD
Lowest to $1.0523
ECAD model for VSMB14940
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for Q65110A7368
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA SMD
Need more? Email Us
ECAD model for Q62702P1825

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3567 $51.7215
345+ $0.2927 $100.9815
530+ $0.2835 $150.2550
730+ $0.2744 $200.3120
945+ $0.2652 $250.6140
1,265+ $0.2378 $300.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,700 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention