Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 18A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 180mOhm at 9A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 72nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1560pF at 25V
Power Dissipation (Maximum) 125W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220AB
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1187113-IRF640
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian IRF640 CAD Model

Description

The IRF640 from STMicroelectronics is a high-performance Power MOSFET that is designed to meet a wide range of applications requiring efficient power management and delivery. This device is part of the N-channel MOSFET family and is known for its high-speed switching capabilities, making it an ideal choice for power supplies, converters, and motor control systems.

Key Features

  • Voltage and Current: The IRF640 is capable of handling a drain-source voltage (V<sub>DS) of up to 200V, and it offers a continuous drain current (I<sub>D) of 18A, making it suitable for high-power applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.18Ω, this MOSFET ensures minimal power loss during operation, improving overall efficiency.
  • Dynamic Performance: Fast switching performance is assured, thanks to its low gate charge (Q<sub>g) and reduced input capacitance.
  • Temperature Tolerance: The IRF640 operates within a junction temperature range of -55°C to +175°C, providing reliable performance across a wide range of environmental conditions.

Applications

The versatility of the IRF640 allows it to be used in various applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Inverters
  • DC-to-DC Converters
  • Motor Control Circuits
  • Power Management Functions

Reliability and Quality

STMicroelectronics is committed to delivering products that adhere to the highest standards of quality and reliability. The IRF640 is no exception, as it is constructed with robust materials and undergoes rigorous testing to ensure it meets industry specifications and customer expectations.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental sustainability, the IRF640 complies with RoHS directives, meaning it is free from harmful substances and is suitable for use in eco-friendly products.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.1655
ECAD model for RTQ035N03GJ TL
STMicroelectronics
N-channel 600V-0.37ohm-10A-TO-220-TO-220FP- IPAK-DPAK Second generation MDmesh Power MOSFET | MOSFET N-CH 600V 10A TO-220FP
Need more? Email Us
ECAD model for STF11NM60N
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=1.7A) | MOSFET N-CH 60V 1.7A 4-DIP
Lowest to $14.8855
ECAD model for IRFD014
Rohm Semiconductor
Need more? Email Us
ECAD model for RTU002P02F T106
Infineon Technologies
Power MOSFET(Vdss=-20V) | MOSFET P-CH 20V 4A 6-TSOP
Lowest to $3.6557
ECAD model for IRF5806
Rohm Semiconductor
Lowest to $0.0763
ECAD model for RTE002P02FTL
Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH WPAK
Need more? Email Us
ECAD model for HAT2287WP-EL-E

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention