EN
  • EN
  • DE

GL480E00000F

Part No GL480E00000F
Manufacturer Sharp Microelectronics
Catalog Infrared, UV, Visible Emitters
Description Infrared Emitting Diode | EMITTER IR 950NM 50MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer SHARP/Socle Technology
Packaging Tube
Type Infrared (IR)
Current - DC Forward (If) (Maximum) 50mA
Wavelength 950nm
Voltage - Forward (Vf) 1.2V
Viewing Angle 26°
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package Radial
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1177218-GL480E00000F
Manufacturer Homepage sharp-world.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GL480E00000F CAD Model

Description

The SHARP/Socle Technology GL480E00000F is an infrared (IR) through hole LED with a viewing angle of 26° and a wavelength of 950nm.

  • Type: Infrared (IR) LED
  • Mounting: Through Hole
  • Viewing Angle: 26°
  • Wavelength: 950nm
  • Forward Voltage: 1.2V
  • DC Forward Current: 50mA
  • Package: Radial
  • Temperature Range: -25°C to 85°C
  • Pack Quantity: 2,000
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Vishay
EMITTER UV 405NM 30MA PLCC
Lowest to $0.6097
Lite-On Inc.
IR Emitter and Detector | EMITTER IR 940NM SMD
Lowest to $0.1640
Vishay
Infrared Emitter 875nm 30mW/sr Circular Top Mount 2-Pin T-1 Bulk / EMITTER IR 875NM 100MA RADIAL
Need more? Email Us
Vishay
EMITTER IR 940NM 65MA SMD
Lowest to $0.3213
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Need more? Email Us
Vishay
EMITTER IR 850NM 100MA SMD
Need more? Email Us
Vishay
EMITTER IR 870NM 100MA SMD
Lowest to $3.2727
Vishay
EMITTER IR 890NM 100MA RADIAL
Lowest to $0.2851

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2360 $50.7400
520+ $0.1936 $100.6720
800+ $0.1876 $150.0800
1,105+ $0.1815 $200.5575
1,425+ $0.1755 $250.0875
1,910+ $0.1573 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess