Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr SHARP/Socle Technology
Package Tape & Reel
Product Status Obsolete
Color Amber
Configuration Standard
Millicandela Rating 600mcd
Lens Style Round with Flat Top
Lens Size 2.40mm Dia
Voltage - Forward (Vf) (Typ) 2.2V
Current - Test 20mA
Mounting SMD (SMT)
Wavelength - Dominant 588nm
Package / Case 2-PLCC
Dimension 3.20mm L x 2.80mm W
Height (Max) 1.90mm
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 425-2730-6,425-2730-1,425-2730-2
Standard Package 2,000
Win Source Part Number 1060864-GM5ZV96270A
Ultra Librarian 3D Model Ultra Librarian GM5ZV96270A CAD Model

Description

The 1060864-GM5ZV96270A is an amber LED indication-discrete component designed for optoelectronics applications.

  • Mounting Style: Surface Mount Device (SMD)
  • Configuration: Standard
  • Package: Tape and Reel
  • Lens Style: Round with a Flat Top
  • Lens Size: 2.40mm diameter
  • Height: 1.90mm
  • Millicandela Rating: 600mcd
  • Voltage Forward (Vf) (Typ): 2.2V
  • Current-Test: 20mA
  • Wavelength-Dominant: 588nm
  • Package/Case: 2-PLCC, 3.20mm L x 2.80mm W
  • Status: Obsolete
  • ECCN: EAR99
  • HTSUS: 8541.41.0000
  • MSL Level: 4 (72 hours)
  • Manufacturer: SHARP/Socle Technology

You May Also Be Interested in

Rohm Semiconductor
20mA 2.2V Green 2.0mm x 1.25mm square LED 70mW 0805 LED Indication - Discrete RoHS
Lowest to $0.0734
ECAD model for SML-210MTT86M
Everlight Electronics Co Ltd
LED RED CLEAR 1209 SMD
Lowest to $0.1141
ECAD model for 42-21A/R6C-AX1Y1B/1T
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0278
ECAD model for 15-21/GHC-YR1S2/2T
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1631
ECAD model for LGP47K-H2K1-24-Z
Kingbright
Red 627nm LED Indication - Discrete 2V~2.5V Through Hole,P=2.54mm
Lowest to $0.5273
ECAD model for L-1503CB/1ID
Kingbright Corporation
LED RED CLEAR SMD
Need more? Email Us
ECAD model for AA3528SURSK
Kingbright
Green 565nm LED Indication - Discrete 2.5V SOT-23
Lowest to $0.6441
ECAD model for KM-23SGD-F
Kingbright
120° Red, Green 75mW SMD LED Indication - Discrete RoHS
Lowest to $0.1631
ECAD model for KAA-3528SURKCGKC
Lumex Opto/Components Inc.
LED T-5MM 565NM GREEN TRANSP
Need more? Email Us
ECAD model for SSL-LX5093GT-11

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention