Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Sharp Microelectronics
Status Obsolete(EOL)
Sensing Distance 0.138" (3.5mm)
Sensing Method Transmissive
Mounting Through Hole
Operating Supply Current 5mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Dimension PCB Mount
Win Source Part Number 1041039-GP1A30R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GP1A30R CAD Model

Description

The Sharp Microelectronics GP1A30R is a through-hole transmissive sensor with a sensing distance of 0.138" (3.5mm).

  • Sensing Distance: 0.138" (3.5mm)
  • Response Time: -
  • Supply Voltage: 4.5V to 5.5V
  • Current: 5mA
  • Mounting: PCB Mount
  • Operating Temperature: 0°C to 70°C (TA)
  • Status: Obsolete (EOL)

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX841
Sharp Microelectronics
OPIC Photointerrupter | SENSOR OPTICAL 3MM PCB MOUNT
Need more? Email Us
ECAD model for GP1A52HR
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX743
Sharp Microelectronics
Optoelectronics Specification | SENSOR OPTICAL SLOTTED MODULE
Lowest to $9.7792
ECAD model for GP1A057RBKLF
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
ECAD model for EE-SPX740
Panasonic
SENSOR OPTICAL 6MM MOD CABLE 3M / Optical Sensor Through-Beam 0.236" (6mm) Module, Wire Leads, Slot Type
Need more? Email Us
ECAD model for PM-L25-C3
Panasonic
SENSOR OPTICAL 6MM MODULE SLOT / Optical Sensor Through-Beam 0.236" (6mm) Module, Wire Leads, Slot Type
Lowest to $12.0609
ECAD model for PM-Y45
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
ECAD model for EE-SX770A
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Lowest to $2.1812
ECAD model for EE-SX4350

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention