Products specifications Report Issue?

Category Sensors, Transducers - Particle, Dust Sensors
Mfr Sharp Microelectronics
Package Tray
Product Status Active
Type Infrared (IR)
Sensitivity 0.5V/(0.1mg/m3)
Current - DC Forward (If) (Max) 20 mA
Voltage - Supply 5V
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 65°C
Package / Case Module, Single Pass Through
Base Product Number GP2Y1014
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 9027.10.2000
Win Source Part Number 137704-GP2Y1014AU0F
Ultra Librarian 3D Model Ultra Librarian GP2Y1014AU0F CAD Model

Description

The Sharp Microelectronics 137704-GP2Y1014AU0F is an infrared (IR) particle and dust sensor suitable for various applications.

  • Sensitivity: 0.5V/(0.1mg/m3)
  • Voltage Supply: 5V
  • Mounting Type: Chassis Mount
  • Package: Module, Single Pass Through
  • Temperature Range: -10°C to 65°C
  • Status: Active
  • Standard Package: 50 pieces
  • Manufacturer: Sharp Microelectronics

You May Also Be Interested in

Honeywell
HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Lowest to $35.8568
ECAD model for HPMA115S0-XXX
Sharp Microelectronics
DUST SENSOR UNIT
Lowest to $7.2919
ECAD model for GP2Y1026AU0F
Sharp Microelectronics
Air Quality Sensor Dust Sensor 5V 0.9V 0.5V/0.1mg/m3 6-Pin / SENSOR AIR QUALITY DUST
Lowest to $13.1040
ECAD model for GP2Y1010AU0F
Sharp Microelectronics
Need more? Email Us
ECAD model for GP2Y1010AUOF
Sharp Microelectronics
DUST SENSOR UNIT
Lowest to $4.9779
ECAD model for GP2Y1014AU0F
Omron
AIR CLEAN
Need more? Email Us
ECAD model for ZN9-AHP25
Amphenol Advanced Sensors
DUST SENSOR
Need more? Email Us
ECAD model for SM-PWM-01A
Omron
AIR DUST SNSR 5-20 UM W/CERT.
Need more? Email Us
ECAD model for ZN-PD50C-SA
Omron
AIR PARTICLE SENSOR 0.3-1.0 UM
Need more? Email Us
ECAD model for ZN-PD03-SA

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9779 $54.7569
25+ $4.0844 $102.1100
38+ $3.9568 $150.3584
53+ $3.8292 $202.9476
68+ $3.7015 $251.7020
91+ $3.3186 $301.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention