EN
  • EN
  • DE

HPMA115S0-XXX

Part No HPMA115S0-XXX
Manufacturer Honeywell
Catalog Dust Sensors
Description HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Particle, Dust Sensors
Mfr Honeywell Sensing and Productivity Solutions
Series HPM
Package Bulk
Type Air Sensor
Output Type UART
Sensitivity 15μg/m3
Voltage - Supply 5V
Mounting Type Chassis Mount
Temperature Range - Operating -20°C ~ 50°C
Package / Case Module
Base Product Number HPMA115
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 480-7035,HPMA115SO-XXX
Standard Package 50
Win Source Part Number 1145785-HPMA115S0-XXX
Ultra Librarian 3D Model Ultra Librarian HPMA115S0-XXX CAD Model

Description

The Honeywell HPMA115S0-XXX is an air sensor that is designed to detect particles and dust in the air.

  • Minimum Detectable Particle Size: 15μg/m3
  • Mounting Type: Chassis Mount
  • Package: Module
  • Manufacturer: Honeywell

You May Also Be Interested in

Honeywell
HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Need more? Email Us
Amphenol Advanced Sensors
DUST SENSOR
Need more? Email Us
Omron
AIR CLEAN UNIT
Need more? Email Us
Omron
AIR PARTICLE SENSOR
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $8.1612
Sharp Microelectronics
Lowest to $9.7925
Sharp Microelectronics
Air Quality Sensor Dust Sensor 5V 0.9V 0.5V/0.1mg/m3 6-Pin / SENSOR AIR QUALITY DUST
Lowest to $11.7000
Omron
AIR PARTICLE SENSOR 0.3-1.0 UM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,446 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess