EN
  • EN
  • DE

HPMA115C0-004

Part No HPMA115C0-004
Manufacturer Honeywell
Catalog Dust Sensors
Description HPM SERIES PM2.5 PARTICLE SENSOR  /  Air Sensor Dust Sensor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Particle, Dust Sensors
Mfr Honeywell Sensing and Productivity Solutions
Series HPM
Package Box
Type Air Sensor
Output Type UART
Sensitivity 15μg/m3
Voltage - Supply 5V
Mounting Type Chassis Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case Module
Base Product Number HPMA115
MSL Level Not Applicable
ECCN EAR99
HTSUS 8543.70.9860
Other Names 2266-HPMA115C0-004,480-HPMA115C0-004
Standard Package 50
Win Source Part Number 1194731-HPMA115C0-004
Ultra Librarian 3D Model Ultra Librarian HPMA115C0-004 CAD Model

Description

The Honeywell Sensing and Productivity Solutions HPM air sensor is a high sensitivity particle and dust sensor designed for use in a variety of applications.

  • Sensitivity: 15μg/m3
  • Output Type: UART
  • Voltage Supply: 5V
  • Mounting: Chassis
  • Package/Case: Module
  • Operating Temperature: -20°C to 70°C
  • ECCN: EAR99

You May Also Be Interested in

Honeywell
HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Lowest to $32.0150
Omron
AIR PARTICLE SENSOR
Need more? Email Us
Omron
AIR CLEAN
Need more? Email Us
Sharp Microelectronics
Air Quality Sensor Dust Sensor 5V 0.9V 0.5V/0.1mg/m3 6-Pin / SENSOR AIR QUALITY DUST
Lowest to $11.7000
Sharp Microelectronics
DUST SENSOR UNIT
Lowest to $6.9365
Honeywell
HPM SERIES PM2.5 PARTICLE SENSOR / Air Sensor Dust Sensor Module
Need more? Email Us
Sharp Microelectronics
Lowest to $9.7925
Omron
AIR DUST SNSR 5-20 UM W/CERT.
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess