Products specifications Report Issue?

Depth 12 mm
Length 15 mm
Luminous Flux 880 lm
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1182224-GW5BMJ40K04
Categories Custom Parts
Manufacturer Sharp Microelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GW5BMJ40K04 CAD Model

Description

The Sharp Microelectronics 1032748 is a high-quality LED that is designed to provide exceptional performance.

  • Manufacturer: Sharp Microelectronics
  • Family: GW5BMJ40K04
  • Length: 15 mm
  • Luminous Flux: 880 lm
  • Applications: lighting, backlighting, and signage
  • Halogen-Free: yes
  • RoHS: compliant
  • EOL Date: Not available

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for IMIFS791BZB
ISSI, Integrated Silicon Solution Inc
Flash, 1G, 3.3V, -40°C to 105°C, 63-ball VFBGA, RoHS
Need more? Email Us
ECAD model for IS35ML01G084-BLA1
Infineon Technologies
IGBT MOD 1200V 150A 790W / IGBT Module Trench Field Stop Single Chopper 1200 V 150 A 790 W Chassis Mount Module
Need more? Email Us
ECAD model for FD150R12RT4HOSA1
FTDI, Future Technology Devices International Ltd
IC BRIDGE USB TO I2C/SPI 32VQFN / USB Bridge, USB to I²C/SPI USB 2.0 I²C Interface 32-VQFN (5x5)
Need more? Email Us
ECAD model for FT4222HQ-R
Etron Technology
Lowest to $3.9081
ECAD model for EM68B16CWQH-25IH
ECS Inc.
Need more? Email Us
ECAD model for ECS-135.28-18-5PXDS-TR-810
Inchange Semiconductor Company Limited
Need more? Email Us
ECAD model for FMV07N60S1
Holtek
Need more? Email Us
ECAD model for HT6751B-8SOP
Agilent(Hewlett-Packard)
Prescaler 5V 1/4 16000MHz 8-Pin SOIC Bulk
Need more? Email Us
ECAD model for HMMC-3104-BLK

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention