EN
  • EN
  • DE

ECS-135.28-18-5PXDS-TR-810

Part No ECS-135.28-18-5PXDS-TR-810
Manufacturer ECS Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224056-ECS-135.28-18-5PXDS-TR-810
Categories Custom Parts
Manufacturer ECS Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECS-135.28-18-5PXDS-TR-810 CAD Model

Description

The ECS-135.28-18-5PXDS-TR-810 is a crystal oscillator manufactured by ECS Inc. It is a precision timing device used to generate a stable and accurate frequency signal.

Applications

  • Microcontrollers: Provides the clock signal for microcontrollers.
  • Real-time clocks (RTC): Used as the timing reference in RTC circuits.
  • Communication equipment: Generates frequencies for communication protocols.
  • Consumer electronics: Used in various electronic devices requiring precise timing.
  • Industrial control systems: Provides timing for industrial automation and control.

Features

  • Precise frequency output: Generates a stable and accurate frequency signal of 135.28 MHz.
  • Surface mount technology (SMT): Suitable for automated assembly processes.
  • Compact package: Small footprint for space-constrained applications.
  • Tape and reel packaging: Facilitates automated pick-and-place assembly.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Reliable timing source: Ensures accurate and stable timing for electronic circuits.
  • Easy integration: Simplifies circuit design and assembly.
  • Small size: Enables compact and portable device designs.
  • Automated assembly: Reduces manufacturing costs and improves efficiency.
  • Environmentally friendly: Complies with environmental regulations.

Additional Details

The ECS-135.28-18-5PXDS-TR-810 operates at a frequency of 135.28 MHz. The '18' likely refers to the frequency stability in ppm (parts per million), but this needs to be confirmed with the datasheet. The '5PXDS' likely identifies the package type and other specific electrical characteristics, which should be confirmed with the official ECS Inc. documentation. The 'TR-810' indicates tape and reel packaging with a specific quantity per reel.

Technical Specifications (Confirm with Datasheet)

  • Frequency: 135.28 MHz
  • Frequency Stability: Check Datasheet (Likely related to '18' in part number)
  • Operating Temperature Range: (Check Datasheet)
  • Load Capacitance: (Check Datasheet)
  • Package Type: (Check Datasheet - related to '5PXDS')
  • Supply Voltage: (Check Datasheet)

Crystal oscillators are essential components in many electronic devices. They provide the stable and accurate timing signals required for proper operation. Always consult the official datasheet from ECS Inc. for precise electrical characteristics and recommended operating conditions of the ECS-135.28-18-5PXDS-TR-810.

You May Also Be Interested in

Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Rochester Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess