Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Series Mini Zenigata
Packaging Tray
Part Status Obsolete(EOL)
Type Chip On Board (COB)
Color White, Cool
CCT (K) 5000K
Configuration Rectangle
Flux @ Current/Temperature - Test 230 lm (Typ)
Current - Test 360mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 10.2V
Lumens/Watt @ Current - Test 63 lm/W
Current - Max 400mA
CRI (Color Rendering Index) 83
Dimension 15.00mm L x 12.00mm W
Height 1.60mm
Light Emitting Surface (LES) 7.10mm L x 7.10mm W
Lens Type Flat
Win Source Part Number 775476-GW5BTC50K00
Popularity Medium
Supply and Demand Status Balance
Family Name GW5BTC50K00
Introduction Date October 01, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GW5BTC50K00 CAD Model

Description

The GW5BTC50K00 is a white LED designed for use in electronic circuits.

  • Category: Optoelectronics
  • LED Type: Chip on Board (COB)
  • Configuration: Rectangle
  • Current Max: 400mA
  • Voltage Forward (Vf): 10.2V
  • CCT: 5000K
  • Lumens/Watt @ Current Test: 63 lm/W
  • CRI: 83
  • Flux @ Current/Temperature Test: 230 lm (Typ)
  • Temperature Test: 25°C
  • Light Emitting Surface (LES): 7.10mm L x 7.10mm W
  • Dimension: 15.00mm L x 12.00mm W
  • Manufacturer: Sharp Microelectronics
  • Obsolete: Yes

You May Also Be Interested in

Inspired LED, LLC
LED ENG NW 3LEDS 4200K 12M REEL
Need more? Email Us
ECAD model for 12V-MB-PW-12M
Citizen
LED COB CL-L104 WHT RECT 5000K
Need more? Email Us
ECAD model for CL-L104-C3N-F
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
ECAD model for CMA1303-0000-000F0H0A27G
Inspired LED, LLC
LED ENG CW 3LEDS 6000K 12M REEL
Need more? Email Us
ECAD model for 12V-MB-CW-12M
Bridgelux
LED MOD EB SER WH LNR STRP 5000K
Need more? Email Us
ECAD model for BXEB-L1120Z-50E4000-C-B3
Inspired LED, LLC
LED ENG WRM WHT 3000K 12M REEL
Need more? Email Us
ECAD model for 12V-SB-WW-12M
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 3500K
Need more? Email Us
ECAD model for CXM-22-35-80-54-AC30-F4-3
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
ECAD model for CXA1304-0000-000F00B430F
Cree Inc.
LED COB XLAMP COOL WHT SQU 6500K
Need more? Email Us
ECAD model for CXA1304-0000-000C0HB265F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.9700 $79.8800
8+ $16.3857 $131.0856
13+ $15.8736 $206.3568
17+ $15.3615 $261.1455
22+ $14.8495 $326.6890
30+ $13.3134 $399.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 452 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention