Products specifications

Category Optoelectronics>Display Modules - LCD, OLED, Graphic
Mfr Sharp Microelectronics
Package Tray
Product Status Obsolete
Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 7" (177.80mm)
Viewing Area 93.60mm W x 149.76mm H
Backlight LED - White
Dot Pixels 800 x 1280
Interface Parallel, 24-Bit (RGB)
Graphics Color Red, Green, Blue (RGB)
Dot Pitch 0.12mm W x 0.12mm H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8524.91.1000
Standard Package 40
Win Source Part Number 1027512-LQ070K1LX80
Ultra Librarian 3D Model Ultra Librarian LQ070K1LX80 CAD Model

Description

The Sharp Microelectronics LQ070K1LX80 is a 7-inch TFT color display module with a resolution of 800 x 1280 pixels.

  • Viewing Area: 93.60mm W x 149.76mm H
  • Dot Pitch: 0.12mm W x 0.12mm H
  • Backlight: LED - White
  • Interface: parallel, 24-bit (RGB)
  • Status: obsolete
  • Packaging: tray

You May Also Be Interested in

Kingbright
DISPLAY 7SEG 3.98" SGL GRN 10DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 4.2V 20mA 4.803" H x 3.543" W x 0.591" D (122.00mm x 90.00mm x 15.00mm) 10-DIP (4.210", 107.00mm)
Need more? Email Us
ECAD model for SC40-18CGKWA
Adafruit Industries LLC
1.3" 240X240 WIDE ANGLE IPS TFT
Lowest to $9.6489
ECAD model for 4520
Broadcom Limited
DISPLAY 7SEG 0.31" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 1.7V 5mA 0.433" H x 0.280" W x 0.197" D (11.00mm x 7.10mm x 5.00mm) 10-DIP (0.209", 5.30mm)
Lowest to $7.6925
ECAD model for HDSP-U111
ON Semiconductor
DISPLAY 7-SEG 0.4" DBL RED 16DIP / Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2.1V 20mA 0.630" H x 0.795" W x 0.276" D (16.00mm x 20.20mm x 7.00mm) 16-DIP (0.500", 12.70mm)
Need more? Email Us
ECAD model for MSD4110C
Broadcom Limited
DISPLAY 7SEG 0.39" SGL BLU 10SMD / Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Cathode 3.3V 20mA 0.512" H x 0.386" W x 0.148" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead
Lowest to $3.6557
ECAD model for HDSM-433B
Rohm Semiconductor
DISPLAY 7SEG 0.31" SGL GRN 10DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209", 5.30mm)
Need more? Email Us
ECAD model for LA-301ML
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Lowest to $190.2204
ECAD model for G126ADGFGN02WRC0XAL
Kingbright
DISPLAY 7SEG 2.24" SGL GRN 10DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 8.8V 20mA 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) 10-DIP (2.370", 60.10mm)
Need more? Email Us
ECAD model for SA23-12GWA
Lumex Opto/Components Inc.
LCD MOD GRAPHIC 240X128 W/LED / Graphic LCD Display Module Transflective Gray STN - Super-Twisted Nematic Parallel, 8-Bit 240 x 128
Need more? Email Us
ECAD model for LCM-S240128GSF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention